Spinner Atlanta 12 kW VHF DTV Diplexer With Filters BN 57 35 56

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
12 kW VHF DTV Diplexer With Filters
BN 57 35 56
12 kW VHF DTV Diplexer With Filters BN 57 35 56

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 35 56
Product Name 12 kW VHF DTV Diplexer With Filters
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

806-824 MHz / 851-869 MHz Cavity Duplexer - AD815-860D349 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
Return Loss 17 dB
View Details
Duplexer - 5o402601900 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-ZDSS-2R5G5G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 14 dB
View Details
LTE Extended Band 4 / Band 10 BAW Duplexer - QPQ1289 - Qorvo
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2 to 2.3 dB
View Details