BN 57 30 87 -- 16 KW UHF DTV DIPLEXER WITH FILTERS
Spinner Atlanta
16 kW UHF DTV Diplexer With Filters
BN 57 30 87
Suppliers
16 kW UHF DTV Diplexer With Filters
BN 57 30 87
Technical Specifications
|
Product Category
|
RF Diplexers, Duplexers, and Multiplexers |
|
Product Number
|
BN 57 30 87 |
|
Product Name
|
16 kW UHF DTV Diplexer With Filters |
|
Device Type
|
Diplexer
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Device Type
Quadplexer
Package Type
Connectorized
Connectors
SMA; SMA Female
View Details
Device Type
Duplexer
Connectors
SMA; N,SMA
Insertion Loss
2 dB
View Details
Device Type
Diplexer
Package Type
Module, SMA Connectors
Return Loss
13 to 16 dB
View Details
Device Type
Triplexer
Package Type
Surface Mount; 12-WQFN Exposed Pad
RX (Low)
1427 to 7125 MHz
View Details