Spinner Atlanta 16 kW UHF DTV Diplexer With Filters BN 57 30 86

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
16 kW UHF DTV Diplexer With Filters
BN 57 30 86
16 kW UHF DTV Diplexer With Filters BN 57 30 86

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 30 86
Product Name 16 kW UHF DTV Diplexer With Filters
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2200-2500 MHz / 4400-7500 MHz Diplexer - AE2500-4400DP5439 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss -6 dB
View Details
Duplexer - 5o40122760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
RF Multiplexers - 3157-ZDSS-5G6G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 8 to 10 dB
View Details
RF Multiplexers - 2312-QM28014TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 9-SMD, No Lead
RX (Low) 1420 to 2690 MHz
RX 10 to 15 dB
View Details