Spinner Atlanta Stripline Directional Coupler BN 52 76 53

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Stripline Directional Coupler
BN 52 76 53
Stripline Directional Coupler BN 52 76 53

Technical Specifications

  Spinner Atlanta
Product Category RF Couplers
Product Number BN 52 76 53
Product Name Stripline Directional Coupler
RF Coupler Type Bi-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5533150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 8000.00 to 18000.00 MHz
Power 50.00 watts
View Details
16.3 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω - DBTC-16-5-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details