Spinner Atlanta Crossguide Coupler 96 74 00

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Crossguide Coupler
96 74 00
Crossguide Coupler 96 74 00

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 96 74 00
Product Name Crossguide Coupler
Component Type Coupler
Cross Section Rectangular
Material Silver
Operating Frequency 6.57 to 9.99 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-18000-40000-K - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 18.00 to 40.00 GHz
VSWR 2.5 :1
View Details
WR-12 High Directivity Waveguide Coupler, 10dB, 60-90GHz - C10-1200WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details
VNA Calibration Standard - S102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
DRG Horn Antenna - Model SAS-571 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 0.70 to 18.00 GHz
View Details