Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF WAVEGUIDE ASSEMBLIES
SPINNER ATLANTA
61 46 00 -- TWIST
Spinner Atlanta
Twist
61 46 00
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Spinner Atlanta
Norcross, GA, USA
Twist
61 46 00
Twist
61 46 00
Technical Specifications
Spinner Atlanta
Product Category
RF Waveguide Assemblies
Product Number
61 46 00
Product Name
Twist
Assembly Type
Twist
Bending or Twisting Angle
90
Cross Section
Rectangular
Material
Silver
Flange 1
UBR
Unlock Full Specs
to access all available technical data
Similar Products
Fairview Microwave Inc.
WR-19 Waveguide H-Bend Instrumentation Grade Using UG-383/U-Mod Flange With a 40 GHz to 60 GHz Frequency Range
SMF-19HB-001
Specs
Assembly Type
Formed Bend
Bend Type
H-Plane
Operating Frequency
40.00 to 60.00 GHz
View Details
Spinner Atlanta
E-Bend
61 29 01
Specs
Assembly Type
Formed Bend
Bending or Twisting Angle
90
Bend Type
E-Plane
View Details
AR RF/Microwave Instrumentation
Double Ridge flexible and twistable waveguide assembly
wf1890
Specs
Operating Frequency
7.50 to 18.00 GHz
EIA Waveguide Size
750
View Details
QuinStar Technology, Inc.
Waveguide Bend
QWB
Specs
Assembly Type
Formed Bend
Bending or Twisting Angle
30 (optional feature); 45 (optional feature); 60 (optional feature); 90 (optional feature)
Cross Section
Rectangular
View Details