When hazardous liquids spill, use HazMat Sorbents for quick, efficient response. These polypropylene MeltBlown Mat Pads soak up acids, bases and unknown fluids fast.
The Power of HazMat
100% polypropylene Mat quickly absorbs nearly any type of caustic, hazardous or unknown liquid — including acids, bases, solvents and chemicals. Color-coded Safety Yellow for fast identification; know exactly what you're reaching for in an emergency spill situation.
Fast-Acting for Quick Response
A layer of MeltBlown polypropylene creates high surface area that enables SonicBonded Mat to quickly soak up liquids on contact before they can spread.
High Absorbency
A random assembly of large-diameter MeltBlown poly fibers creates a lofty layer that absorbs high volumes of liquid fast.
Ultrasonic Bond Points Keep Mat Intact
Ultrasonic bond points fuse layers of fibers together — Mat keeps its shape even when completely saturated. Top layer of lint-free SpunBond fabric provides extra strength. "Dimples" add fast-wicking power.
Perforations Save Money
SpunBond top layer allows for better-defined perforations and cleaner, easier tear-offs. Roll is perfed every 7.5" vertically and 17" horizontally.
| SpillTech | |
|---|---|
| Product Category | Spill Containment Systems |
| Product Number | YRB150M |
| Product Name | HazMat SonicBonded Roll |