ENCLOSURE, JUNCTION BOX, POLYSTYRENE, GREY; Enclosure Type:Junction Box; Enclosure Material:Polystyrene
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 06WX9737 |
| Product Name | Enclosure, Junction Box, Polystyrene, Grey; Enclosure Type Spelsberg |
| Length | 2.17 inch (55 mm) |
| Width | 3.66 inch (93 mm) |
| Depth | 3.66 inch (93 mm) |
| Material | Polystyrene |