The Distribution Box, part number 15J9108, is designed for consumer unit usage and features an ingress protection rating of IP65, ensuring resistance to dust and water. It has dimensions of 125 mm in width, 200 mm in length, and 122 mm in height. The enclosure is made from grey polystyrene, compliant with RAL 7035 standards, and is free from heavy metals, PVC, and silicone. This distribution box accommodates five modules and includes a PE/N terminal with two clamping points for 16 mm² wires and three clamping points for 6 mm² wires. It also features four elastic entries on the top, along with masking and labeling strips, insulating seals, and additional double-membrane seals for enhanced protection. The product can operate in ambient temperatures ranging from -25 °C to 40 °C, with a maximum relative humidity of 95% at 25 °C and 50% at 40 °C. Overall, this distribution box is suitable for applications requiring robust environmental protection and customizable configurations.
DISTRIBUTION BOX, IP65, 5WAY; Consumer Unit Usage:-; Enclosure Material:Polystyrene
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 15J9108 |
| Product Name | Distribution Box, Ip65, 5Way; Consumer Unit Usage Spelsberg |