Spelsberg els UK, Ltd. Distribution Box, Ip65, 3Way; Consumer Unit Usage Spelsberg 735-403

Description
DISTRIBUTION BOX, IP65, 3WAY; Consumer Unit Usage:-; Enclosure Material:Polystyrene ; Supply Voltage:400V; Current Rating:-; No. of Branch Circuits:3Circuits; External Height:150mm; External Width:100mm; External Depth:96mm; Product RoHS Compliant: Yes
Datasheet
Description
DISTRIBUTION BOX, IP65, 3WAY; Consumer Unit Usage:-; Enclosure Material:Polystyrene ; Supply Voltage:400V; Current Rating:-; No. of Branch Circuits:3Circuits; External Height:150mm; External Width:100mm; External Depth:96mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Box, Ip65, 3Way; Consumer Unit Usage Spelsberg - 15J9107 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Box, Ip65, 3Way; Consumer Unit Usage Spelsberg
15J9107
Distribution Box, Ip65, 3Way; Consumer Unit Usage Spelsberg 15J9107
DISTRIBUTION BOX, IP65, 3WAY; Consumer Unit Usage:-; Enclosure Material:Polystyrene ; Supply Voltage:400V; Current Rating:-; No. of Branch Circuits:3Circuits; External Height:150mm; External Width:100mm; External Depth:96mm; Product RoHS Compliant: Yes

DISTRIBUTION BOX, IP65, 3WAY; Consumer Unit Usage:-; Enclosure Material:Polystyrene; Supply Voltage:400V; Current Rating:-; No. of Branch Circuits:3Circuits; External Height:150mm; External Width:100mm; External Depth:96mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 15J9107
Product Name Distribution Box, Ip65, 3Way; Consumer Unit Usage Spelsberg
Unlock Full Specs
to access all available technical data