Spelsberg els UK, Ltd. Distribution Board, Ip65, Pc, Grey; Enclosure Type Spelsberg 733-514 01

Description
DISTRIBUTION BOARD, IP65, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:315mm; External Depth - Metric:155mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes
Description
DISTRIBUTION BOARD, IP65, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:315mm; External Depth - Metric:155mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Distribution Board, Ip65, Pc, Grey; Enclosure Type Spelsberg - 30AK1503 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Board, Ip65, Pc, Grey; Enclosure Type Spelsberg
30AK1503
Distribution Board, Ip65, Pc, Grey; Enclosure Type Spelsberg 30AK1503
DISTRIBUTION BOARD, IP65, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:315mm; External Depth - Metric:155mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

DISTRIBUTION BOARD, IP65, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:300mm; External Width - Metric:315mm; External Depth - Metric:155mm; IP Rating:IP65; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30AK1503
Product Name Distribution Board, Ip65, Pc, Grey; Enclosure Type Spelsberg
Length 11.81 inch (300 mm)
Width 12.4 inch (315 mm)
Depth 6.1 inch (155 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Metal Lift-off Enclosure 13x7x6 Type 1 - 598-BA1376 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455KHD1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.39 inch (86.11 mm)
View Details
3 suppliers