Spelsberg els UK, Ltd. Enclosure Junction Box Polypropylene Grey; Enclosure Type Spelsberg 325-990.

Description
ENCLOSURE JUNCTION BOX POLYPROPYLENE GREY; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:44.96mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP55 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE JUNCTION BOX POLYPROPYLENE GREY; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:44.96mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP55 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Junction Box Polypropylene Grey; Enclosure Type Spelsberg - 06WX9723 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polypropylene Grey; Enclosure Type Spelsberg
06WX9723
Enclosure Junction Box Polypropylene Grey; Enclosure Type Spelsberg 06WX9723
ENCLOSURE JUNCTION BOX POLYPROPYLENE GREY; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:44.96mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP55 RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYPROPYLENE GREY; Enclosure Type:Junction Box; Enclosure Material:Polypropylene (PP); External Height - Metric:44.96mm; External Width - Metric:90mm; External Depth - Metric:90mm; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06WX9723
Product Name Enclosure Junction Box Polypropylene Grey; Enclosure Type Spelsberg
Length 1.77 inch (44.96 mm)
Width 3.54 inch (90 mm)
Depth 3.54 inch (90 mm)
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers