Spelsberg els UK, Ltd. Enclosure, Ip66, Nema 4X, Industrial, 57 Mm, 94 Mm, 130 Mm, Ps (Polystyrene), Grey Rohs Compliant Spelsberg 110-409

Description
Enclosure, IP66, NEMA 4X, Industrial, 57 mm, 94 mm, 130 mm, PS (Polystyrene), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP66, NEMA 4X, Industrial, 57 mm, 94 mm, 130 mm, PS (Polystyrene), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip66, Nema 4X, Industrial, 57 Mm, 94 Mm, 130 Mm, Ps (Polystyrene), Grey Rohs Compliant Spelsberg - 06WX9683 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Nema 4X, Industrial, 57 Mm, 94 Mm, 130 Mm, Ps (Polystyrene), Grey Rohs Compliant Spelsberg
06WX9683
Enclosure, Ip66, Nema 4X, Industrial, 57 Mm, 94 Mm, 130 Mm, Ps (Polystyrene), Grey Rohs Compliant Spelsberg 06WX9683
Enclosure, IP66, NEMA 4X, Industrial, 57 mm, 94 mm, 130 mm, PS (Polystyrene), Grey RoHS Compliant: Yes

Enclosure, IP66, NEMA 4X, Industrial, 57 mm, 94 mm, 130 mm, PS (Polystyrene), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06WX9683
Product Name Enclosure, Ip66, Nema 4X, Industrial, 57 Mm, 94 Mm, 130 Mm, Ps (Polystyrene), Grey Rohs Compliant Spelsberg
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-003-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details