Spelsberg els UK, Ltd. Enclosure, Junction Box, Polystyrene; Enclosure Type Spelsberg 110-408

Description
ENCLOSURE, JUNCTION BOX, POLYSTYRENE; Enclosure Type:Junction Box; Enclosure Material:Polystyrene ; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, POLYSTYRENE; Enclosure Type:Junction Box; Enclosure Material:Polystyrene ; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Polystyrene; Enclosure Type Spelsberg - 06WX9682 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Polystyrene; Enclosure Type Spelsberg
06WX9682
Enclosure, Junction Box, Polystyrene; Enclosure Type Spelsberg 06WX9682
ENCLOSURE, JUNCTION BOX, POLYSTYRENE; Enclosure Type:Junction Box; Enclosure Material:Polystyrene ; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, POLYSTYRENE; Enclosure Type:Junction Box; Enclosure Material:Polystyrene; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:254mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06WX9682
Product Name Enclosure, Junction Box, Polystyrene; Enclosure Type Spelsberg
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
Depth 10 inch (254 mm)
Material Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details