Spellman High Voltage Electronics Corporation 6kW High Voltage Power Supplies STR8*6

Description
Spellman’s STR Series of 6kW high voltage power supplies are available in positive or negative polarities in 19 different models with outputs ranging from 1kV to 150kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the STR into your system design. The STR’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X Ray Systems Digital Interface The STR features a standard RS-232 and Ethernet digital interface. Utilizing these standard digital interfaces can dramatically simplify power supply interfacing requirements saving the user both time and money, while enhancing functionality and overall capability. Spellman provides a GUI with the STR that allows the customer to both customize operational features of the STR while also providing basic power supply operational features. Details of the STR’s digital interface capability are described in detail in the STR manual, downloadable via the link on the first page of this data sheet. Arc InterventionSpellman’s STR power supplies have an arc intervention feature that senses arc currents via a fast acting current sense transformer. The purpose of the arc intervention circuitry is to prevent power supply damage from continuous, long term arcing. The factory default configuration will trip off the unit with an Arc Fault if 4 arcs occur in a 10 second time period. Customers can change basic arc intervention parameters (Arc Count, Arc Quench, Reramp Time, and Window Time) within preset limits via the digital interface; customized units can be provided for unique arc prone environments, contact Spellman for details. Features: Single 6U (10.5”) Chassis Models from 1kV to 150kV Remote Analog and Remote Ethernet Interface Arc and Short Circuit Protected User Configurable Settings Via Ethernet Interface OEM Customization Available
Datasheet
Description
Spellman’s STR Series of 6kW high voltage power supplies are available in positive or negative polarities in 19 different models with outputs ranging from 1kV to 150kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the STR into your system design. The STR’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X Ray Systems Digital Interface The STR features a standard RS-232 and Ethernet digital interface. Utilizing these standard digital interfaces can dramatically simplify power supply interfacing requirements saving the user both time and money, while enhancing functionality and overall capability. Spellman provides a GUI with the STR that allows the customer to both customize operational features of the STR while also providing basic power supply operational features. Details of the STR’s digital interface capability are described in detail in the STR manual, downloadable via the link on the first page of this data sheet. Arc InterventionSpellman’s STR power supplies have an arc intervention feature that senses arc currents via a fast acting current sense transformer. The purpose of the arc intervention circuitry is to prevent power supply damage from continuous, long term arcing. The factory default configuration will trip off the unit with an Arc Fault if 4 arcs occur in a 10 second time period. Customers can change basic arc intervention parameters (Arc Count, Arc Quench, Reramp Time, and Window Time) within preset limits via the digital interface; customized units can be provided for unique arc prone environments, contact Spellman for details. Features: Single 6U (10.5”) Chassis Models from 1kV to 150kV Remote Analog and Remote Ethernet Interface Arc and Short Circuit Protected User Configurable Settings Via Ethernet Interface OEM Customization Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6kW High Voltage Power Supplies - STR8*6 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
6kW High Voltage Power Supplies
STR8*6
6kW High Voltage Power Supplies STR8*6
Spellman’s STR Series of 6kW high voltage power supplies are available in positive or negative polarities in 19 different models with outputs ranging from 1kV to 150kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the STR into your system design. The STR’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X Ray Systems Digital Interface The STR features a standard RS-232 and Ethernet digital interface. Utilizing these standard digital interfaces can dramatically simplify power supply interfacing requirements saving the user both time and money, while enhancing functionality and overall capability. Spellman provides a GUI with the STR that allows the customer to both customize operational features of the STR while also providing basic power supply operational features. Details of the STR’s digital interface capability are described in detail in the STR manual, downloadable via the link on the first page of this data sheet. Arc InterventionSpellman’s STR power supplies have an arc intervention feature that senses arc currents via a fast acting current sense transformer. The purpose of the arc intervention circuitry is to prevent power supply damage from continuous, long term arcing. The factory default configuration will trip off the unit with an Arc Fault if 4 arcs occur in a 10 second time period. Customers can change basic arc intervention parameters (Arc Count, Arc Quench, Reramp Time, and Window Time) within preset limits via the digital interface; customized units can be provided for unique arc prone environments, contact Spellman for details. Features: Single 6U (10.5”) Chassis Models from 1kV to 150kV Remote Analog and Remote Ethernet Interface Arc and Short Circuit Protected User Configurable Settings Via Ethernet Interface OEM Customization Available

Spellman’s STR Series of 6kW high voltage power supplies are available in positive or negative polarities in 19 different models with outputs ranging from 1kV to 150kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the STR into your system design.

The STR’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements.

Typical applications:

  • Ion Beam Implantation
  • Semiconductor Processing
  • Electron Beam Welding
  • Capacitor Charging
  • High Power RF Transmitters
  • Electrostatic Precipitators
  • X Ray Systems

Digital Interface
The STR features a standard RS-232 and Ethernet digital interface. Utilizing these standard digital interfaces can dramatically simplify power supply interfacing requirements saving the user both time and money, while enhancing functionality and overall capability. Spellman provides a GUI with the STR that allows the customer to both customize operational features of the STR while also providing basic power supply operational features. Details of the STR’s digital interface capability are described in detail in the STR manual, downloadable via the link on the first page of this data sheet.

Arc InterventionSpellman’s STR power supplies have an arc intervention feature that senses arc currents via a fast acting current sense transformer. The purpose of the arc intervention circuitry is to prevent power supply damage from continuous, long term arcing. The factory default configuration will trip off the unit with an Arc Fault if 4 arcs occur in a 10 second time period. Customers can change basic arc intervention parameters (Arc Count, Arc Quench, Reramp Time, and Window Time) within preset limits via the digital interface; customized units can be provided for unique arc prone environments, contact Spellman for details.

Features:

  • Single 6U (10.5”) Chassis
  • Models from 1kV to 150kV
  • Remote Analog and Remote Ethernet Interface
  • Arc and Short Circuit Protected
  • User Configurable Settings Via Ethernet Interface
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number STR8*6
Product Name 6kW High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Designed to meet EEC EMC Directive. Compliant to EEC Low Voltage Directive. RoHS Compliant.
DC Output Voltage 8000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6862-ea-pub-10500-360-6u-60000w-32081 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 360 amps
View Details
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details