Spellman High Voltage Electronics Corporation 4kW High Voltage Power Supplies STA Series (15)

Description
Spellman’s STA Series of 4kW high voltage power supplies are available in positive or negative polarities in 15 different models with outputs ranging from 1kV to 70kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the STA into your system design. The STA’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X-Ray Systems Features: Single 3U (5.25”) Chassis Models from 1kV to 70kV Remote Analog and Remote Ethernet Interface User Configurable Settings Via Ethernet Interface
Datasheet
Description
Spellman’s STA Series of 4kW high voltage power supplies are available in positive or negative polarities in 15 different models with outputs ranging from 1kV to 70kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the STA into your system design. The STA’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X-Ray Systems Features: Single 3U (5.25”) Chassis Models from 1kV to 70kV Remote Analog and Remote Ethernet Interface User Configurable Settings Via Ethernet Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4kW High Voltage Power Supplies - STA Series (15) - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
4kW High Voltage Power Supplies
STA Series (15)
4kW High Voltage Power Supplies STA Series (15)
Spellman’s STA Series of 4kW high voltage power supplies are available in positive or negative polarities in 15 different models with outputs ranging from 1kV to 70kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the STA into your system design. The STA’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X-Ray Systems Features: Single 3U (5.25”) Chassis Models from 1kV to 70kV Remote Analog and Remote Ethernet Interface User Configurable Settings Via Ethernet Interface

Spellman’s STA Series of 4kW high voltage power supplies are available in positive or negative polarities in 15 different models with outputs ranging from 1kV to 70kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the STA into your system design.

The STA’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements.

Typical applications:

  • Ion Beam Implantation
  • Semiconductor Processing
  • Electron Beam Welding
  • Capacitor Charging
  • High Power RF Transmitters
  • Electrostatic Precipitators
  • X-Ray Systems

Features:

  • Single 3U (5.25”) Chassis
  • Models from 1kV to 70kV
  • Remote Analog and Remote Ethernet Interface
  • User Configurable Settings Via Ethernet Interface
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number STA Series (15)
Product Name 4kW High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive. Compliant to EEC Low Voltage Directive. RoHS Compliant.
DC Output Voltage 1000.0 to 70000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 121321037 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233827 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 36.0 volts
DC Output Current 10 amps
View Details