The Spellman ST20*12 is a 12kW high voltage power supply designed for applications requiring outputs of 20kV. It features a robust IGBT inverter that is inherently fault tolerant, making it suitable for demanding environments such as semiconductor processing and ion beam implantation. The power supply offers both positive and negative polarity options and is equipped with a full-featured front panel for local control, alongside extensive analog and digital interfaces, including Ethernet and RS-232, for remote operation. The ST20*12 is designed to operate within a temperature range of 0°C to 40°C and has a humidity tolerance of 10% to 90% RH, non-condensing. It provides adjustable voltage and current settings, with high stability and low ripple characteristics. The unit includes safety features such as arc and short circuit protection, and it can be configured for parallel operation to exceed 100kW by adding additional chassis. Weighing less than 100 pounds, it is compact for a high voltage power supply, fitting into a standard 6U chassis. The ST20*12 is compliant with relevant regulatory standards, making it a reliable choice for integration into complex systems.
Spellman’s ST Series of 12kW high voltage power supplies are available in positive or negative polarities in 20 different models with outputs ranging from 1kV to 225kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehensive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the ST into your system design.
The ST’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational features can be configured by the user to suit their particular requirements. Power >100kW’s can be provided by configuring additional chassis in parallel.
Typical applications:
Features:
| Spellman High Voltage Electronics Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ST20*12 |
| Product Name | 12kW High Voltage Power Supplies |
| Type | High Voltage |
| Features | fully arc, open and short circuit protected |
| Operating Temperature | 0 to ? C (32 to ? F) |
| Regulatory Compliance | Compliant to EEC EMC Directive. Compliant to EEC. Low Voltage Directive. RoHS Compliant. |
| DC Output Voltage | 20000.0 volts |