Spellman High Voltage Electronics Corporation 12kW High Voltage Power Supplies ST120*12

Description
Spellman’s ST Series of 12kW high voltage power supplies are available in positive or negative polarities in 20 different models with outputs ranging from 1kV to 225kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the ST into your system design. The ST’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements. Power >100kW’s can be provided by con­figuring additional chassis in parallel. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X Ray Systems Features: Single 6U (10.5”) Chassis Models from 1kV to 225kV Remote Analog and Remote Ethernet Interface Parallel Units for >100kW’s User Configurable Settings Via Ethernet Interface
Datasheet
Description
Spellman’s ST Series of 12kW high voltage power supplies are available in positive or negative polarities in 20 different models with outputs ranging from 1kV to 225kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the ST into your system design. The ST’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements. Power >100kW’s can be provided by con­figuring additional chassis in parallel. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X Ray Systems Features: Single 6U (10.5”) Chassis Models from 1kV to 225kV Remote Analog and Remote Ethernet Interface Parallel Units for >100kW’s User Configurable Settings Via Ethernet Interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12kW High Voltage Power Supplies - ST120*12 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
12kW High Voltage Power Supplies
ST120*12
12kW High Voltage Power Supplies ST120*12
Spellman’s ST Series of 12kW high voltage power supplies are available in positive or negative polarities in 20 different models with outputs ranging from 1kV to 225kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the ST into your system design. The ST’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements. Power >100kW’s can be provided by con­figuring additional chassis in parallel. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X Ray Systems Features: Single 6U (10.5”) Chassis Models from 1kV to 225kV Remote Analog and Remote Ethernet Interface Parallel Units for >100kW’s User Configurable Settings Via Ethernet Interface

Spellman’s ST Series of 12kW high voltage power supplies are available in positive or negative polarities in 20 different models with outputs ranging from 1kV to 225kV. A full featured front panel allows easy local control, while an extensive analog interface provides comprehen­sive remote capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the ST into your system design.

The ST’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational fea­tures can be configured by the user to suit their particular requirements. Power >100kW’s can be provided by con­figuring additional chassis in parallel.

Typical applications:

  • Ion Beam Implantation
  • Semiconductor Processing
  • Electron Beam Welding
  • Capacitor Charging
  • High Power RF Transmitters
  • Electrostatic Precipitators
  • X Ray Systems

Features:

  • Single 6U (10.5”) Chassis
  • Models from 1kV to 225kV
  • Remote Analog and Remote Ethernet Interface
  • Parallel Units for >100kW’s
  • User Configurable Settings Via Ethernet Interface
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number ST120*12
Product Name 12kW High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive. Compliant to EEC. Low Voltage Directive. RoHS Compliant.
DC Output Voltage 120000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6986-ea-psi-11000-80-4u-wc-30000w-32205 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details