Spellman High Voltage Electronics Corporation 2000W High Voltage Power Supplies SLS360*2000

Description
The SLS series of high voltage power supplies provide up to 2000 watts of power with voltage outputs ranging from 160kV to 360kV. These power supplies utilize high frequen­cy resonant inverters with proprietary controls for reliable operation in extreme environments. The high voltage multi­plier unit is built with a hybrid design of solid encapsulation and air, thus reducing its overall size. Comprised of 20kV interlocking wafers, the multiplier unit offers flexible building blocks for many different output configurations. Typical applications: Ion Implantation Particle Accelerators Electron Guns Features: 160kV - 360kV Outputs Low Ripple, High Stability Overcurrent, Overvoltage and Arc Protection Lightweight, Compact Size
Datasheet
Description
The SLS series of high voltage power supplies provide up to 2000 watts of power with voltage outputs ranging from 160kV to 360kV. These power supplies utilize high frequen­cy resonant inverters with proprietary controls for reliable operation in extreme environments. The high voltage multi­plier unit is built with a hybrid design of solid encapsulation and air, thus reducing its overall size. Comprised of 20kV interlocking wafers, the multiplier unit offers flexible building blocks for many different output configurations. Typical applications: Ion Implantation Particle Accelerators Electron Guns Features: 160kV - 360kV Outputs Low Ripple, High Stability Overcurrent, Overvoltage and Arc Protection Lightweight, Compact Size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000W High Voltage Power Supplies - SLS360*2000 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
2000W High Voltage Power Supplies
SLS360*2000
2000W High Voltage Power Supplies SLS360*2000
The SLS series of high voltage power supplies provide up to 2000 watts of power with voltage outputs ranging from 160kV to 360kV. These power supplies utilize high frequen­cy resonant inverters with proprietary controls for reliable operation in extreme environments. The high voltage multi­plier unit is built with a hybrid design of solid encapsulation and air, thus reducing its overall size. Comprised of 20kV interlocking wafers, the multiplier unit offers flexible building blocks for many different output configurations. Typical applications: Ion Implantation Particle Accelerators Electron Guns Features: 160kV - 360kV Outputs Low Ripple, High Stability Overcurrent, Overvoltage and Arc Protection Lightweight, Compact Size

The SLS series of high voltage power supplies provide up to 2000 watts of power with voltage outputs ranging from 160kV to 360kV. These power supplies utilize high frequen­cy resonant inverters with proprietary controls for reliable operation in extreme environments. The high voltage multi­plier unit is built with a hybrid design of solid encapsulation and air, thus reducing its overall size. Comprised of 20kV interlocking wafers, the multiplier unit offers flexible building blocks for many different output configurations.

Typical applications:

  • Ion Implantation
  • Particle Accelerators
  • Electron Guns

Features:

  • 160kV - 360kV Outputs
  • Low Ripple, High Stability
  • Overcurrent, Overvoltage and Arc Protection
  • Lightweight, Compact Size
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SLS360*2000
Product Name 2000W High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance RoHS compliant.
DC Output Voltage 360000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-psbe-10080-1000-4u-27467 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details