Spellman High Voltage Electronics Corporation 2000W High Voltage Power Supplies SLS260*2000

Description
The SLS series of high voltage power supplies provide up to 2000 watts of power with voltage outputs ranging from 160kV to 360kV. These power supplies utilize high frequen­cy resonant inverters with proprietary controls for reliable operation in extreme environments. The high voltage multi­plier unit is built with a hybrid design of solid encapsulation and air, thus reducing its overall size. Comprised of 20kV interlocking wafers, the multiplier unit offers flexible building blocks for many different output configurations. Typical applications: Ion Implantation Particle Accelerators Electron Guns Features: 160kV - 360kV Outputs Low Ripple, High Stability Overcurrent, Overvoltage and Arc Protection Lightweight, Compact Size
Datasheet
Description
The SLS series of high voltage power supplies provide up to 2000 watts of power with voltage outputs ranging from 160kV to 360kV. These power supplies utilize high frequen­cy resonant inverters with proprietary controls for reliable operation in extreme environments. The high voltage multi­plier unit is built with a hybrid design of solid encapsulation and air, thus reducing its overall size. Comprised of 20kV interlocking wafers, the multiplier unit offers flexible building blocks for many different output configurations. Typical applications: Ion Implantation Particle Accelerators Electron Guns Features: 160kV - 360kV Outputs Low Ripple, High Stability Overcurrent, Overvoltage and Arc Protection Lightweight, Compact Size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000W High Voltage Power Supplies - SLS260*2000 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
2000W High Voltage Power Supplies
SLS260*2000
2000W High Voltage Power Supplies SLS260*2000
The SLS series of high voltage power supplies provide up to 2000 watts of power with voltage outputs ranging from 160kV to 360kV. These power supplies utilize high frequen­cy resonant inverters with proprietary controls for reliable operation in extreme environments. The high voltage multi­plier unit is built with a hybrid design of solid encapsulation and air, thus reducing its overall size. Comprised of 20kV interlocking wafers, the multiplier unit offers flexible building blocks for many different output configurations. Typical applications: Ion Implantation Particle Accelerators Electron Guns Features: 160kV - 360kV Outputs Low Ripple, High Stability Overcurrent, Overvoltage and Arc Protection Lightweight, Compact Size

The SLS series of high voltage power supplies provide up to 2000 watts of power with voltage outputs ranging from 160kV to 360kV. These power supplies utilize high frequen­cy resonant inverters with proprietary controls for reliable operation in extreme environments. The high voltage multi­plier unit is built with a hybrid design of solid encapsulation and air, thus reducing its overall size. Comprised of 20kV interlocking wafers, the multiplier unit offers flexible building blocks for many different output configurations.

Typical applications:

  • Ion Implantation
  • Particle Accelerators
  • Electron Guns

Features:

  • 160kV - 360kV Outputs
  • Low Ripple, High Stability
  • Overcurrent, Overvoltage and Arc Protection
  • Lightweight, Compact Size
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SLS260*2000
Product Name 2000W High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance RoHS compliant.
DC Output Voltage 260000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details