Spellman High Voltage Electronics Corporation 300W-1200W High Voltage Power Supplies SLM10*1200

Description
Spellman’s SLM Series of high voltage modules are designed for OEM applications up to 160kV at 1200 watts. Its universal input, small package size and choice of three standard digital interfaces simplifies integrating the SLM into your system design. Models are available in either positive or negative polarity. The SLM is fully arc and short protected. Excellent regulation specifications are provided along with outstanding stability performance. Typical applications: Capacitor Charging HiPot Testing CRT Testing Electrostatics E Beam Systems CW Lasers Features: Models from 1kV-160kV, 300W, 600W AND 1200W Compact & Lightweight Universal Input, Power Factor Corrected USB,Ethernet and RS-232 Standard Interfaces CE Compliant, UL Recognized
Datasheet
Description
Spellman’s SLM Series of high voltage modules are designed for OEM applications up to 160kV at 1200 watts. Its universal input, small package size and choice of three standard digital interfaces simplifies integrating the SLM into your system design. Models are available in either positive or negative polarity. The SLM is fully arc and short protected. Excellent regulation specifications are provided along with outstanding stability performance. Typical applications: Capacitor Charging HiPot Testing CRT Testing Electrostatics E Beam Systems CW Lasers Features: Models from 1kV-160kV, 300W, 600W AND 1200W Compact & Lightweight Universal Input, Power Factor Corrected USB,Ethernet and RS-232 Standard Interfaces CE Compliant, UL Recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300W-1200W High Voltage Power Supplies - SLM10*1200 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
300W-1200W High Voltage Power Supplies
SLM10*1200
300W-1200W High Voltage Power Supplies SLM10*1200
Spellman’s SLM Series of high voltage modules are designed for OEM applications up to 160kV at 1200 watts. Its universal input, small package size and choice of three standard digital interfaces simplifies integrating the SLM into your system design. Models are available in either positive or negative polarity. The SLM is fully arc and short protected. Excellent regulation specifications are provided along with outstanding stability performance. Typical applications: Capacitor Charging HiPot Testing CRT Testing Electrostatics E Beam Systems CW Lasers Features: Models from 1kV-160kV, 300W, 600W AND 1200W Compact & Lightweight Universal Input, Power Factor Corrected USB,Ethernet and RS-232 Standard Interfaces CE Compliant, UL Recognized

Spellman’s SLM Series of high voltage modules are designed for OEM applications up to 160kV at 1200 watts. Its universal input, small package size and choice of three standard digital interfaces simplifies integrating the SLM into your system design. Models are available in either positive or negative polarity. The SLM is fully arc and short protected. Excellent regulation specifications are provided along with outstanding stability performance.

Typical applications:

  • Capacitor Charging
  • HiPot Testing
  • CRT Testing
  • Electrostatics
  • E Beam Systems
  • CW Lasers

Features:

  • Models from 1kV-160kV, 300W, 600W AND 1200W
  • Compact & Lightweight
  • Universal Input, Power Factor Corrected
  • USB,Ethernet and RS-232 Standard Interfaces
  • CE Compliant, UL Recognized
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SLM10*1200
Product Name 300W-1200W High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance UL Listed
DC Output Voltage 10000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6915-ea-pub-11000-160-6u-wc-32134 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details