Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range
of outputs with many options.
Typical applications:
Features:
| Spellman High Voltage Electronics Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SL6PN60 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Features | fully arc, open and short circuit protected |
| Operating Temperature | 0 to ? C (32 to ? F) |
| Regulatory Compliance | Compliant to EEC EMC Directive and EEC Low Voltage Directive. RoHS Compliant. |
| DC Output Voltage | 6000.0 volts |