Spellman High Voltage Electronics Corporation High Voltage Power Supplies SL6PN30

Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet
Datasheet Summary
Powered by GS/AI

The SL6PN30 is a high voltage power supply from Spellman High Voltage Electronics Corporation, designed for compact applications requiring reliable performance. It operates within a voltage range of 1kV to 6kV and provides a maximum output current of 5mA. The unit features a resonant high frequency inverter that ensures fault-free operation in transient and arcing environments, achieving greater than 85% efficiency. The power supply includes adjustable voltage and current controls, with a load regulation of 0.01% of maximum current and a line regulation of ±0.005%. It is equipped with various status indicators for monitoring operational conditions, including overcurrent and overvoltage protection. The SL6PN30 is suitable for applications such as analytical X-ray, electrostatics, and general laboratory use. It operates on an input voltage of 115Vac or 220Vac and is compliant with EEC EMC and Low Voltage Directives. The unit is intended for installation as a component within a system and is not designed for standalone operation.

Datasheet Summary
Powered by GS/AI

The SL6PN30 is a high voltage power supply from Spellman High Voltage Electronics Corporation, designed for compact applications requiring reliable performance. It operates within a voltage range of 1kV to 6kV and provides a maximum output current of 5mA. The unit features a resonant high frequency inverter that ensures fault-free operation in transient and arcing environments, achieving greater than 85% efficiency. The power supply includes adjustable voltage and current controls, with a load regulation of 0.01% of maximum current and a line regulation of ±0.005%. It is equipped with various status indicators for monitoring operational conditions, including overcurrent and overvoltage protection. The SL6PN30 is suitable for applications such as analytical X-ray, electrostatics, and general laboratory use. It operates on an input voltage of 115Vac or 220Vac and is compliant with EEC EMC and Low Voltage Directives. The unit is intended for installation as a component within a system and is not designed for standalone operation.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - SL6PN30 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supplies
SL6PN30
High Voltage Power Supplies SL6PN30
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available

Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range
of outputs with many options.

Typical applications:

  • Analytical X-ray
  • Electrostatics
  • E-Beam Systems
  • General Laboratory
  • Hipot Testing
  • Capacitor Charging

Features:

  • Very Compact and Lightweight
  • Voltage Range from 1kV to 130kV
  • Extensive Analog and Digital Interface
  • Reversible Polarity Standard up to 8kV
  • Arc Quench/Arc Count/Arc Trip
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SL6PN30
Product Name High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive and EEC Low Voltage Directive. RoHS Compliant.
DC Output Voltage 6000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026003 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 360.0 volts
DC Output Current 15 amps
View Details