Spellman High Voltage Electronics Corporation Compact 2kW High Voltage Power Supplies SL6PN2000

Description
Spellman’s SL2KW Series of 2kW high voltage power sup­plies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault­free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Semiconductor Manufacturing Electrostatics E­Beam Systems Capacitor Charging CPT/CRT Testing Hipot Testing General Laboratory CW Lasers Features: Very Compact and Lightweight Low EMI and RFI Voltage Range from 500V to 50kV Reversible Polarity Standard up to 8kV Optional VFD Front Panel/Ethernet Interface Extensive Analog and Digital Interface Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet
Description
Spellman’s SL2KW Series of 2kW high voltage power sup­plies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault­free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Semiconductor Manufacturing Electrostatics E­Beam Systems Capacitor Charging CPT/CRT Testing Hipot Testing General Laboratory CW Lasers Features: Very Compact and Lightweight Low EMI and RFI Voltage Range from 500V to 50kV Reversible Polarity Standard up to 8kV Optional VFD Front Panel/Ethernet Interface Extensive Analog and Digital Interface Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 2kW High Voltage Power Supplies - SL6PN2000 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
Compact 2kW High Voltage Power Supplies
SL6PN2000
Compact 2kW High Voltage Power Supplies SL6PN2000
Spellman’s SL2KW Series of 2kW high voltage power sup­plies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault­free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Semiconductor Manufacturing Electrostatics E­Beam Systems Capacitor Charging CPT/CRT Testing Hipot Testing General Laboratory CW Lasers Features: Very Compact and Lightweight Low EMI and RFI Voltage Range from 500V to 50kV Reversible Polarity Standard up to 8kV Optional VFD Front Panel/Ethernet Interface Extensive Analog and Digital Interface Arc Quench/Arc Count/Arc Trip OEM Customization Available

Spellman’s SL2KW Series of 2kW high voltage power sup­plies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault­free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options.

Typical applications:

  • Semiconductor Manufacturing
  • Electrostatics
  • E­Beam Systems
  • Capacitor Charging
  • CPT/CRT Testing
  • Hipot Testing
  • General Laboratory
  • CW Lasers

Features:

  • Very Compact and Lightweight
  • Low EMI and RFI
  • Voltage Range from 500V to 50kV
  • Reversible Polarity Standard up to 8kV
  • Optional VFD Front Panel/Ethernet Interface
  • Extensive Analog and Digital Interface
  • Arc Quench/Arc Count/Arc Trip
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SL6PN2000
Product Name Compact 2kW High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance UL Listed
DC Output Voltage 6000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp460-70pfl-sk-19382 - TPS Elektronik GmbH
Specs
DC Output Power 460 watts
View Details