Spellman High Voltage Electronics Corporation High Voltage Power Supplies SL6PN10

Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet
Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - SL6PN10 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supplies
SL6PN10
High Voltage Power Supplies SL6PN10
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available

Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range
of outputs with many options.

Typical applications:

  • Analytical X-ray
  • Electrostatics
  • E-Beam Systems
  • General Laboratory
  • Hipot Testing
  • Capacitor Charging

Features:

  • Very Compact and Lightweight
  • Voltage Range from 1kV to 130kV
  • Extensive Analog and Digital Interface
  • Reversible Polarity Standard up to 8kV
  • Arc Quench/Arc Count/Arc Trip
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SL6PN10
Product Name High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive and EEC Low Voltage Directive. RoHS Compliant.
DC Output Voltage 6000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10080-120-2u-27511 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 120 amps
View Details