Spellman High Voltage Electronics Corporation High Voltage Power Supplies SL50*30

Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet
Datasheet Summary
Powered by GS/AI

The SL50*30 is a high voltage power supply from Spellman High Voltage Electronics Corporation, designed for compact applications requiring reliable performance. It operates within a voltage range of 1kV to 50kV and delivers a maximum output current of 0.60 mA. The power supply features a resonant high frequency inverter, ensuring fault-free operation in transient and arcing environments with an efficiency greater than 85%. It includes adjustable voltage and current controls via ten-turn potentiometers, and offers extensive analog and digital interfaces for remote operation. The unit is compliant with EEC EMC and Low Voltage Directives, and is RoHS compliant. It is suitable for various applications including analytical X-ray, electrostatics, and capacitor charging. The SL50*30 is intended for installation as a component within a system, rather than as a standalone device.

Datasheet Summary
Powered by GS/AI

The SL50*30 is a high voltage power supply from Spellman High Voltage Electronics Corporation, designed for compact applications requiring reliable performance. It operates within a voltage range of 1kV to 50kV and delivers a maximum output current of 0.60 mA. The power supply features a resonant high frequency inverter, ensuring fault-free operation in transient and arcing environments with an efficiency greater than 85%. It includes adjustable voltage and current controls via ten-turn potentiometers, and offers extensive analog and digital interfaces for remote operation. The unit is compliant with EEC EMC and Low Voltage Directives, and is RoHS compliant. It is suitable for various applications including analytical X-ray, electrostatics, and capacitor charging. The SL50*30 is intended for installation as a component within a system, rather than as a standalone device.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - SL50*30 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supplies
SL50*30
High Voltage Power Supplies SL50*30
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available

Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range
of outputs with many options.

Typical applications:

  • Analytical X-ray
  • Electrostatics
  • E-Beam Systems
  • General Laboratory
  • Hipot Testing
  • Capacitor Charging

Features:

  • Very Compact and Lightweight
  • Voltage Range from 1kV to 130kV
  • Extensive Analog and Digital Interface
  • Reversible Polarity Standard up to 8kV
  • Arc Quench/Arc Count/Arc Trip
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SL50*30
Product Name High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive and EEC Low Voltage Directive. RoHS Compliant.
DC Output Voltage 50000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1226603 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details