The SL3PN150 is a high voltage power supply from Spellman High Voltage Electronics Corporation, designed to deliver a maximum output of 150 watts with a voltage range of 1 kV to 50 kV. It features adjustable voltage and current settings, allowing for precise control in various applications. The power supply operates efficiently with greater than 85% efficiency and is equipped with fault protection features including overcurrent, overvoltage, and arc detection. The unit is compact and lightweight, making it suitable for integration into systems where space is a constraint. It supports both positive and negative output polarity, and includes a digital interface for remote monitoring and control. The operating temperature range is from 0°C to 50°C, with a storage range of -40°C to 85°C. The SL3PN150 is compliant with EEC EMC and Low Voltage Directives, ensuring it meets regulatory standards for safety and performance.
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range
of outputs with many options.
Typical applications:
Features:
| Spellman High Voltage Electronics Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SL3PN150 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Features | fully arc, open and short circuit protected |
| Operating Temperature | 0 to ? C (32 to ? F) |
| Regulatory Compliance | Compliant to EEC EMC Directive and EEC Low Voltage Directive. RoHS Compliant. |
| DC Output Voltage | 3000.0 volts |