Spellman High Voltage Electronics Corporation High Voltage Power Supplies SL20*1200

Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet
Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - SL20*1200 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supplies
SL20*1200
High Voltage Power Supplies SL20*1200
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available

Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range
of outputs with many options.

Typical applications:

  • Analytical X-ray
  • Electrostatics
  • E-Beam Systems
  • General Laboratory
  • Hipot Testing
  • Capacitor Charging

Features:

  • Very Compact and Lightweight
  • Voltage Range from 1kV to 130kV
  • Extensive Analog and Digital Interface
  • Reversible Polarity Standard up to 8kV
  • Arc Quench/Arc Count/Arc Trip
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SL20*1200
Product Name High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive and EEC Low Voltage Directive. RoHS Compliant.
DC Output Voltage 15000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 114091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details