Spellman High Voltage Electronics Corporation High Voltage Power Supplies SL20*10

Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet
Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - SL20*10 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supplies
SL20*10
High Voltage Power Supplies SL20*10
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available

Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range
of outputs with many options.

Typical applications:

  • Analytical X-ray
  • Electrostatics
  • E-Beam Systems
  • General Laboratory
  • Hipot Testing
  • Capacitor Charging

Features:

  • Very Compact and Lightweight
  • Voltage Range from 1kV to 130kV
  • Extensive Analog and Digital Interface
  • Reversible Polarity Standard up to 8kV
  • Arc Quench/Arc Count/Arc Trip
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SL20*10
Product Name High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive and EEC Low Voltage Directive. RoHS Compliant.
DC Output Voltage 20000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1141-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
3 suppliers
DC Power Supply - XPD33-16 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 528 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details