Spellman High Voltage Electronics Corporation High Voltage Power Supplies SL150kV

Description
Spellman’s SL150kV rack mount high voltage power supply is designed for scientific and industrial OEM applications requiring 150kV at 1200 watts in a compact cable connected standard sized rack. Models are available in positive, negative or reversible polarity. The SL150kV rack-mount supply is a cable connected power supply and is fully arc and short circuit protected. Excellent regulation specifications are provided along with outstanding stability performance. The vacuum encapsulated high voltage output section assures reliable corona free operation by eliminating any concerns due to environmental factors. The typical applications for the SL150kV cable connected, rack-mount power supply are: Electrostatics HiPot Testing Semiconductor Processing Capacitor Charging Features: Very Compact and Lightweight Low EMI and RFI Voltage Range from 500V to 50kV Reversible Polarity Standard up to 8kV Optional VFD Front Panel/Ethernet Interface Extensive Analog and Digital Interface Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet
Description
Spellman’s SL150kV rack mount high voltage power supply is designed for scientific and industrial OEM applications requiring 150kV at 1200 watts in a compact cable connected standard sized rack. Models are available in positive, negative or reversible polarity. The SL150kV rack-mount supply is a cable connected power supply and is fully arc and short circuit protected. Excellent regulation specifications are provided along with outstanding stability performance. The vacuum encapsulated high voltage output section assures reliable corona free operation by eliminating any concerns due to environmental factors. The typical applications for the SL150kV cable connected, rack-mount power supply are: Electrostatics HiPot Testing Semiconductor Processing Capacitor Charging Features: Very Compact and Lightweight Low EMI and RFI Voltage Range from 500V to 50kV Reversible Polarity Standard up to 8kV Optional VFD Front Panel/Ethernet Interface Extensive Analog and Digital Interface Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - SL150kV - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supplies
SL150kV
High Voltage Power Supplies SL150kV
Spellman’s SL150kV rack mount high voltage power supply is designed for scientific and industrial OEM applications requiring 150kV at 1200 watts in a compact cable connected standard sized rack. Models are available in positive, negative or reversible polarity. The SL150kV rack-mount supply is a cable connected power supply and is fully arc and short circuit protected. Excellent regulation specifications are provided along with outstanding stability performance. The vacuum encapsulated high voltage output section assures reliable corona free operation by eliminating any concerns due to environmental factors. The typical applications for the SL150kV cable connected, rack-mount power supply are: Electrostatics HiPot Testing Semiconductor Processing Capacitor Charging Features: Very Compact and Lightweight Low EMI and RFI Voltage Range from 500V to 50kV Reversible Polarity Standard up to 8kV Optional VFD Front Panel/Ethernet Interface Extensive Analog and Digital Interface Arc Quench/Arc Count/Arc Trip OEM Customization Available

Spellman’s SL150kV rack mount high voltage power supply is designed for scientific and industrial OEM applications requiring 150kV at 1200 watts in a compact cable connected standard sized rack. Models are available in positive, negative or reversible polarity.

The SL150kV rack-mount supply is a cable connected power supply and is fully arc and short circuit protected. Excellent regulation specifications are provided along with outstanding stability performance. The vacuum encapsulated high voltage output section assures reliable corona free operation by eliminating any concerns due to environmental factors.

The typical applications for the SL150kV cable connected, rack-mount power supply are:

  • Electrostatics
  • HiPot Testing
  • Semiconductor Processing
  • Capacitor Charging

Features:

  • Very Compact and Lightweight
  • Low EMI and RFI
  • Voltage Range from 500V to 50kV
  • Reversible Polarity Standard up to 8kV
  • Optional VFD Front Panel/Ethernet Interface
  • Extensive Analog and Digital Interface
  • Arc Quench/Arc Count/Arc Trip
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SL150kV
Product Name High Voltage Power Supplies
Type High Voltage
Form Factor Rack Mount
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Designed to meet EEC EMC Directive. Designed to meet to EEC Low Voltage Directive. RoHS Compliant.
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10080-1000-4u-27140 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Mini Encapsulated - With Screw Terminals, Linear Power Supplies ±5v, ±10v, ±12v and ±15v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details