Spellman High Voltage Electronics Corporation High Voltage Power Supplies SL130*60

Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet
Datasheet Summary
Powered by GS/AI

The SL130*60 is a high voltage power supply from Spellman High Voltage Electronics Corporation, designed for applications requiring output voltages up to 130kV. It operates with a maximum output power of 60mA, making it suitable for various uses including analytical X-ray, electrostatics, and E-beam systems. The power supply features a compact design, with dimensions of 1.75 inches in height and a weight of approximately 17 to 30 lbs, depending on the model. It includes a resonant high frequency inverter that ensures efficient operation with greater than 85% efficiency, even in extreme transient and arcing environments. The SL130*60 offers adjustable voltage and current settings via ten-turn potentiometers, along with comprehensive status indicators for monitoring performance. It supports both positive and negative output polarity, and includes options for remote control and monitoring through a 26-pin terminal block. The unit is compliant with EEC EMC and Low Voltage Directives, making it suitable for integration into various systems.

Datasheet Summary
Powered by GS/AI

The SL130*60 is a high voltage power supply from Spellman High Voltage Electronics Corporation, designed for applications requiring output voltages up to 130kV. It operates with a maximum output power of 60mA, making it suitable for various uses including analytical X-ray, electrostatics, and E-beam systems. The power supply features a compact design, with dimensions of 1.75 inches in height and a weight of approximately 17 to 30 lbs, depending on the model. It includes a resonant high frequency inverter that ensures efficient operation with greater than 85% efficiency, even in extreme transient and arcing environments. The SL130*60 offers adjustable voltage and current settings via ten-turn potentiometers, along with comprehensive status indicators for monitoring performance. It supports both positive and negative output polarity, and includes options for remote control and monitoring through a 26-pin terminal block. The unit is compliant with EEC EMC and Low Voltage Directives, making it suitable for integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - SL130*60 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supplies
SL130*60
High Voltage Power Supplies SL130*60
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available

Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range
of outputs with many options.

Typical applications:

  • Analytical X-ray
  • Electrostatics
  • E-Beam Systems
  • General Laboratory
  • Hipot Testing
  • Capacitor Charging

Features:

  • Very Compact and Lightweight
  • Voltage Range from 1kV to 130kV
  • Extensive Analog and Digital Interface
  • Reversible Polarity Standard up to 8kV
  • Arc Quench/Arc Count/Arc Trip
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SL130*60
Product Name High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive and EEC Low Voltage Directive. RoHS Compliant.
DC Output Voltage 130000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Programmable Power / 4U Programmable DC Power - hea6981-ea-psi-10080-1000-4u-wc-30000w-32200 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details