The SL100*30 is a high voltage power supply from Spellman High Voltage Electronics Corporation, designed for applications requiring a compact and efficient power source. It operates within a voltage range of 1kV to 100kV and provides a maximum output current of 0.30 mA. The unit features adjustable voltage and current settings, with a load regulation of 0.005% of maximum voltage and current. It is equipped with a digital voltage and current meter for precise monitoring. The power supply is designed for operation in environments with temperatures ranging from 0°C to 50°C and can handle humidity levels of 10 to 90% relative humidity, non-condensing. The SL100*30 is compliant with EEC EMC and Low Voltage Directives, making it suitable for integration into various systems. It is intended for use as a component rather than a standalone device, and customization options are available to meet specific project requirements.
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range
of outputs with many options.
Typical applications:
Features:
| Spellman High Voltage Electronics Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SL100*30 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Features | fully arc, open and short circuit protected |
| Operating Temperature | 0 to ? C (32 to ? F) |
| Regulatory Compliance | Compliant to EEC EMC Directive and EEC Low Voltage Directive. RoHS Compliant. |
| DC Output Voltage | 100000.0 volts |