Spellman High Voltage Electronics Corporation Compact 2kW High Voltage Power Supplies SL10*2000

Description
Spellman’s SL2KW Series of 2kW high voltage power sup­plies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault­free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Semiconductor Manufacturing Electrostatics E­Beam Systems Capacitor Charging CPT/CRT Testing Hipot Testing General Laboratory CW Lasers Features: Very Compact and Lightweight Low EMI and RFI Voltage Range from 500V to 50kV Reversible Polarity Standard up to 8kV Optional VFD Front Panel/Ethernet Interface Extensive Analog and Digital Interface Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet
Description
Spellman’s SL2KW Series of 2kW high voltage power sup­plies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault­free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Semiconductor Manufacturing Electrostatics E­Beam Systems Capacitor Charging CPT/CRT Testing Hipot Testing General Laboratory CW Lasers Features: Very Compact and Lightweight Low EMI and RFI Voltage Range from 500V to 50kV Reversible Polarity Standard up to 8kV Optional VFD Front Panel/Ethernet Interface Extensive Analog and Digital Interface Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 2kW High Voltage Power Supplies - SL10*2000 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
Compact 2kW High Voltage Power Supplies
SL10*2000
Compact 2kW High Voltage Power Supplies SL10*2000
Spellman’s SL2KW Series of 2kW high voltage power sup­plies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault­free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Semiconductor Manufacturing Electrostatics E­Beam Systems Capacitor Charging CPT/CRT Testing Hipot Testing General Laboratory CW Lasers Features: Very Compact and Lightweight Low EMI and RFI Voltage Range from 500V to 50kV Reversible Polarity Standard up to 8kV Optional VFD Front Panel/Ethernet Interface Extensive Analog and Digital Interface Arc Quench/Arc Count/Arc Trip OEM Customization Available

Spellman’s SL2KW Series of 2kW high voltage power sup­plies are designed to meet uncompromising performance standards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault­free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options.

Typical applications:

  • Semiconductor Manufacturing
  • Electrostatics
  • E­Beam Systems
  • Capacitor Charging
  • CPT/CRT Testing
  • Hipot Testing
  • General Laboratory
  • CW Lasers

Features:

  • Very Compact and Lightweight
  • Low EMI and RFI
  • Voltage Range from 500V to 50kV
  • Reversible Polarity Standard up to 8kV
  • Optional VFD Front Panel/Ethernet Interface
  • Extensive Analog and Digital Interface
  • Arc Quench/Arc Count/Arc Trip
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SL10*2000
Product Name Compact 2kW High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance UL Listed
DC Output Voltage 10000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9040-40-dt-29593 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 40.0 volts
View Details