Spellman High Voltage Electronics Corporation High Voltage Power Supplies SL10*150

Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Description
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available
Datasheet
Datasheet Summary
Powered by GS/AI

The SL10*150 is a high voltage power supply from Spellman High Voltage Electronics Corporation, designed to deliver a maximum output of 10 kV at 150 mA. It features a compact design, measuring 1.75 inches in height and 19 inches in width, making it suitable for space-constrained applications. The power supply operates with an input voltage of 115Vac or 220Vac and is equipped with a resonant high frequency inverter that ensures efficient operation with over 85% efficiency. This model includes adjustable voltage and current settings via ten-turn potentiometers, and it provides comprehensive status indicators for monitoring operational conditions such as overcurrent, overvoltage, and temperature. The SL10*150 is suitable for various applications, including analytical X-ray systems, electrostatics, and general laboratory use. It also offers options for reversible polarity output and extensive analog and digital interfaces for integration into larger systems. The unit is compliant with EEC EMC and Low Voltage Directives, ensuring it meets regulatory standards for safety and performance.

Datasheet Summary
Powered by GS/AI

The SL10*150 is a high voltage power supply from Spellman High Voltage Electronics Corporation, designed to deliver a maximum output of 10 kV at 150 mA. It features a compact design, measuring 1.75 inches in height and 19 inches in width, making it suitable for space-constrained applications. The power supply operates with an input voltage of 115Vac or 220Vac and is equipped with a resonant high frequency inverter that ensures efficient operation with over 85% efficiency. This model includes adjustable voltage and current settings via ten-turn potentiometers, and it provides comprehensive status indicators for monitoring operational conditions such as overcurrent, overvoltage, and temperature. The SL10*150 is suitable for various applications, including analytical X-ray systems, electrostatics, and general laboratory use. It also offers options for reversible polarity output and extensive analog and digital interfaces for integration into larger systems. The unit is compliant with EEC EMC and Low Voltage Directives, ensuring it meets regulatory standards for safety and performance.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - SL10*150 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supplies
SL10*150
High Voltage Power Supplies SL10*150
Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range of outputs with many options. Typical applications: Analytical X-ray Electrostatics E-Beam Systems General Laboratory Hipot Testing Capacitor Charging Features: Very Compact and Lightweight Voltage Range from 1kV to 130kV Extensive Analog and Digital Interface Reversible Polarity Standard up to 8kV Arc Quench/Arc Count/Arc Trip OEM Customization Available

Spellman’s SL Series of high voltage power supplies are designed to meet uncompromising performance stan­dards in a minimum of space. Their circuitry includes a resonant high frequency inverter with proprietary control which provides fault-free operation in extreme transient and arcing environments with greater than 85% efficiency. These full featured supplies are available in a wide range
of outputs with many options.

Typical applications:

  • Analytical X-ray
  • Electrostatics
  • E-Beam Systems
  • General Laboratory
  • Hipot Testing
  • Capacitor Charging

Features:

  • Very Compact and Lightweight
  • Voltage Range from 1kV to 130kV
  • Extensive Analog and Digital Interface
  • Reversible Polarity Standard up to 8kV
  • Arc Quench/Arc Count/Arc Trip
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number SL10*150
Product Name High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive and EEC Low Voltage Directive. RoHS Compliant.
DC Output Voltage 10000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / ATX PC Power Supply - fsp460-70pfl-sk-19382 - TPS Elektronik GmbH
Specs
DC Output Power 460 watts
View Details