The Spellman PTV70*200 is a high voltage power supply that delivers 200W of continuous power with output voltages ranging from 1kV to 70kV. It features a quasi-resonant inverter design that achieves over 80% efficiency and provides a fast dynamic response. The unit is designed for applications such as projection television, X-ray systems, and capacitor charging systems. It includes essential features like overvoltage and short circuit protection, an EMI/RFI input filter, and test points for output current and voltage monitoring. The PTV70*200 operates within a temperature range of 0°C to +40°C and is convection cooled. It has a voltage regulation of 0.01% for load and line variations, ensuring stable performance. The power supply is compliant with EEC EMC and Low Voltage Directives and is RoHS compliant, making it suitable for various engineering applications.
Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% efficiency with very fast dynamic response. PTV power supplies incorporate extensive standard features in two power output ranges (200W and 350W) with a wide range of output voltages operating to the most exacting specifications.
Typical applications:
Features:
| Spellman High Voltage Electronics Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PTV70*200 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Features | fully arc, open and short circuit protected |
| Operating Temperature | 0 to ? C (32 to ? F) |
| Regulatory Compliance | Compliant to EEC EMC Directive. Compliant to EEC Low Voltage Directive. UL/CUL recognized, File E148969 (up to 5kV only). RoHS compliant. |
| DC Output Voltage | 70000.0 volts |