Spellman High Voltage Electronics Corporation High Voltage Power Supplies PTV50*200

Description
Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% effi­ciency with very fast dynamic response. PTV power supplies incorporate extensive standard features in two power output ranges (200W and 350W) with a wide range of output voltages operating to the most exacting specifications. Typical applications: Projection Television X-ray Systems E-beam Systems Capacitor Charging systems CPT/CRT Testing Features: Output Voltages from 1kV to 70kV EMI/RFI Input Filter Internal 10V Ref and Output Inhibit Via TTL Signal OEM Customization Available
Datasheet
Description
Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% effi­ciency with very fast dynamic response. PTV power supplies incorporate extensive standard features in two power output ranges (200W and 350W) with a wide range of output voltages operating to the most exacting specifications. Typical applications: Projection Television X-ray Systems E-beam Systems Capacitor Charging systems CPT/CRT Testing Features: Output Voltages from 1kV to 70kV EMI/RFI Input Filter Internal 10V Ref and Output Inhibit Via TTL Signal OEM Customization Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - PTV50*200 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supplies
PTV50*200
High Voltage Power Supplies PTV50*200
Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% effi­ciency with very fast dynamic response. PTV power supplies incorporate extensive standard features in two power output ranges (200W and 350W) with a wide range of output voltages operating to the most exacting specifications. Typical applications: Projection Television X-ray Systems E-beam Systems Capacitor Charging systems CPT/CRT Testing Features: Output Voltages from 1kV to 70kV EMI/RFI Input Filter Internal 10V Ref and Output Inhibit Via TTL Signal OEM Customization Available

Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% effi­ciency with very fast dynamic response. PTV power supplies incorporate extensive standard features in two power output ranges (200W and 350W) with a wide range of output voltages operating to the most exacting specifications.

Typical applications:

  • Projection Television
  • X-ray Systems
  • E-beam Systems
  • Capacitor Charging systems
  • CPT/CRT Testing

Features:

  • Output Voltages from 1kV to 70kV
  • EMI/RFI Input Filter
  • Internal 10V Ref and Output Inhibit Via TTL Signal
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number PTV50*200
Product Name High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive. Compliant to EEC Low Voltage Directive. UL/CUL recognized, File E148969 (up to 5kV only). RoHS compliant.
DC Output Voltage 50000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6941-ea-bt-21000-40-3u-32160 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Power Supply - 69967 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 15.0 volts
View Details