Spellman High Voltage Electronics Corporation High Voltage Power Supplies PTV1*200

Description
Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% effi­ciency with very fast dynamic response. PTV power supplies incorporate extensive standard features in two power output ranges (200W and 350W) with a wide range of output voltages operating to the most exacting specifications. Typical applications: Projection Television X-ray Systems E-beam Systems Capacitor Charging systems CPT/CRT Testing Features: Output Voltages from 1kV to 70kV EMI/RFI Input Filter Internal 10V Ref and Output Inhibit Via TTL Signal OEM Customization Available
Datasheet
Description
Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% effi­ciency with very fast dynamic response. PTV power supplies incorporate extensive standard features in two power output ranges (200W and 350W) with a wide range of output voltages operating to the most exacting specifications. Typical applications: Projection Television X-ray Systems E-beam Systems Capacitor Charging systems CPT/CRT Testing Features: Output Voltages from 1kV to 70kV EMI/RFI Input Filter Internal 10V Ref and Output Inhibit Via TTL Signal OEM Customization Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - PTV1*200 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supplies
PTV1*200
High Voltage Power Supplies PTV1*200
Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% effi­ciency with very fast dynamic response. PTV power supplies incorporate extensive standard features in two power output ranges (200W and 350W) with a wide range of output voltages operating to the most exacting specifications. Typical applications: Projection Television X-ray Systems E-beam Systems Capacitor Charging systems CPT/CRT Testing Features: Output Voltages from 1kV to 70kV EMI/RFI Input Filter Internal 10V Ref and Output Inhibit Via TTL Signal OEM Customization Available

Spellman’s PTV Series of modular high voltage power supplies deliver up to 350W of continuous power. A quasi-resonant inverter design provides over 80% effi­ciency with very fast dynamic response. PTV power supplies incorporate extensive standard features in two power output ranges (200W and 350W) with a wide range of output voltages operating to the most exacting specifications.

Typical applications:

  • Projection Television
  • X-ray Systems
  • E-beam Systems
  • Capacitor Charging systems
  • CPT/CRT Testing

Features:

  • Output Voltages from 1kV to 70kV
  • EMI/RFI Input Filter
  • Internal 10V Ref and Output Inhibit Via TTL Signal
  • OEM Customization Available
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number PTV1*200
Product Name High Voltage Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive. Compliant to EEC Low Voltage Directive. UL/CUL recognized, File E148969 (up to 5kV only). RoHS compliant.
DC Output Voltage 1000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS40-75E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details