Spellman’s Bertan brand of PMT modular high voltage power supplies offer well regulated, fixed polarity outputs up to 7.5kV, which operate off a low voltage DC input voltage. These fully enclosed modules are specifically designed with proprietary linear power conversion techniques to provide exceptionally low ripple and noise. The PMT is ideal for precision applications including: photomultiplier tubes, solid state detectors and ultrasonic transducers.
The output voltage can be controlled by either a local internal potentiometer or by a customer provided ground referenced signal for remote operation. Additionally a ground referenced output voltage monitor signal is provided. The PMT can be powered from either a single positive voltage source or a split ± voltage source, providing application flexibility.
Typical applications:
Features:
| Spellman High Voltage Electronics Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PMT-20C-P,N |
| Product Name | DC-DC High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Linear Power Supply |
| Features | fully arc, open and short circuit protected |
| Operating Temperature | 0 to ? C (32 to ? F) |
| Regulatory Compliance | Designed to meet EEC EMC Directive. Compliant to EEC Low Voltage Directive. UL/CUL recognized File E148969. RoHS compliant. |