Spellman High Voltage Electronics Corporation High Voltage Power Supply Modules MSA Series (3)

Description
The MSA Series are compact printed circuit board mountable (PCB) high voltage power supply module available from 1kV to 3kV with either a positive or negative output polarity. The MSA Series feature 0-10Vdc variable voltage programming that equals 0-100% of rated output voltage. A voltage monitor is provided where 0-10Vdc equals 0-100% of rated output voltage. Additionally a status signal and enable signal provides simple control of the power supply. All units have in-built protection against fault conditions. The MSA Series are intended for general use where a compact high performance PCB mountable power supply is required, like driving an electron multiplier in a mass spectrometer. The aluminium enclosure helps shield the unit reducing radiated noise. Typical applications: Photomultiplier Tubes Electron Multiplier Mass Spectrometry Electrostatic Lenses Nuclear Instruments Features: Compact High Performance Module Variable Voltage Programming 0.9 Watts Output Power Voltage Monitor Arc and Short Circuit Protected
Datasheet
Description
The MSA Series are compact printed circuit board mountable (PCB) high voltage power supply module available from 1kV to 3kV with either a positive or negative output polarity. The MSA Series feature 0-10Vdc variable voltage programming that equals 0-100% of rated output voltage. A voltage monitor is provided where 0-10Vdc equals 0-100% of rated output voltage. Additionally a status signal and enable signal provides simple control of the power supply. All units have in-built protection against fault conditions. The MSA Series are intended for general use where a compact high performance PCB mountable power supply is required, like driving an electron multiplier in a mass spectrometer. The aluminium enclosure helps shield the unit reducing radiated noise. Typical applications: Photomultiplier Tubes Electron Multiplier Mass Spectrometry Electrostatic Lenses Nuclear Instruments Features: Compact High Performance Module Variable Voltage Programming 0.9 Watts Output Power Voltage Monitor Arc and Short Circuit Protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supply Modules - MSA Series (3) - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage Power Supply Modules
MSA Series (3)
High Voltage Power Supply Modules MSA Series (3)
The MSA Series are compact printed circuit board mountable (PCB) high voltage power supply module available from 1kV to 3kV with either a positive or negative output polarity. The MSA Series feature 0-10Vdc variable voltage programming that equals 0-100% of rated output voltage. A voltage monitor is provided where 0-10Vdc equals 0-100% of rated output voltage. Additionally a status signal and enable signal provides simple control of the power supply. All units have in-built protection against fault conditions. The MSA Series are intended for general use where a compact high performance PCB mountable power supply is required, like driving an electron multiplier in a mass spectrometer. The aluminium enclosure helps shield the unit reducing radiated noise. Typical applications: Photomultiplier Tubes Electron Multiplier Mass Spectrometry Electrostatic Lenses Nuclear Instruments Features: Compact High Performance Module Variable Voltage Programming 0.9 Watts Output Power Voltage Monitor Arc and Short Circuit Protected

The MSA Series are compact printed circuit board mountable (PCB) high voltage power supply module available from 1kV to 3kV with either a positive or negative output polarity. The MSA Series feature 0-10Vdc variable voltage programming that equals 0-100% of rated output voltage. A voltage monitor is provided where 0-10Vdc equals 0-100% of rated output voltage. Additionally a status signal and enable signal provides simple control of the power supply. All units have in-built protection against fault conditions.

The MSA Series are intended for general use where a compact high performance PCB mountable power supply is required, like driving an electron multiplier in a mass spectrometer. The aluminium enclosure helps shield the unit reducing radiated noise.

Typical applications:

  • Photomultiplier Tubes
  • Electron Multiplier
  • Mass Spectrometry
  • Electrostatic Lenses
  • Nuclear Instruments

Features:

  • Compact High Performance Module
  • Variable Voltage Programming
  • 0.9 Watts Output Power
  • Voltage Monitor
  • Arc and Short Circuit Protected
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number MSA Series (3)
Product Name High Voltage Power Supply Modules
Type High Voltage
Form Factor Board Mount
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details