Spellman High Voltage Electronics Corporation DC-DC High Voltage Power Supplies MPS30*10/24

Description
Spellman’s new MPS series are a family of high voltage 10 Watt modules that provide output voltages ranging from 1kV to 30kV. The MPS series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS series features, as standard, a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as standard and an optional RS-232 or RS-485 serial interface is also available. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical Applications: Photomultiplier Tubes Electrostatic Printing Electron and Ion Beams Scintillators Electronmultiplier Detectors Microchannel Plate Detectors Mass Spectrometry Nuclear Instruments Electrostatic Lenses Features: Differential Input for Voltage Program Optional RS-232/RS-485 Control Voltage and Current Monitors and Controls High Stability, Ultra Low Ripple and Noise CE Marked and UL61010-1 Certified
Datasheet
Description
Spellman’s new MPS series are a family of high voltage 10 Watt modules that provide output voltages ranging from 1kV to 30kV. The MPS series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS series features, as standard, a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as standard and an optional RS-232 or RS-485 serial interface is also available. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical Applications: Photomultiplier Tubes Electrostatic Printing Electron and Ion Beams Scintillators Electronmultiplier Detectors Microchannel Plate Detectors Mass Spectrometry Nuclear Instruments Electrostatic Lenses Features: Differential Input for Voltage Program Optional RS-232/RS-485 Control Voltage and Current Monitors and Controls High Stability, Ultra Low Ripple and Noise CE Marked and UL61010-1 Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC High Voltage Power Supplies - MPS30*10/24 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
DC-DC High Voltage Power Supplies
MPS30*10/24
DC-DC High Voltage Power Supplies MPS30*10/24
Spellman’s new MPS series are a family of high voltage 10 Watt modules that provide output voltages ranging from 1kV to 30kV. The MPS series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS series features, as standard, a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as standard and an optional RS-232 or RS-485 serial interface is also available. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical Applications: Photomultiplier Tubes Electrostatic Printing Electron and Ion Beams Scintillators Electronmultiplier Detectors Microchannel Plate Detectors Mass Spectrometry Nuclear Instruments Electrostatic Lenses Features: Differential Input for Voltage Program Optional RS-232/RS-485 Control Voltage and Current Monitors and Controls High Stability, Ultra Low Ripple and Noise CE Marked and UL61010-1 Certified

Spellman’s new MPS series are a family of high voltage 10 Watt modules that provide output voltages ranging from 1kV to 30kV.

The MPS series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS series features, as standard, a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer.

A fully featured remote user interface is provided via 15-pin D-type connector as standard and an optional RS-232 or RS-485 serial interface is also available. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications.

Typical Applications:

  • Photomultiplier Tubes
  • Electrostatic Printing
  • Electron and Ion Beams
  • Scintillators
  • Electronmultiplier Detectors
  • Microchannel Plate Detectors
  • Mass Spectrometry
  • Nuclear Instruments
  • Electrostatic Lenses

Features:

  • Differential Input for Voltage Program
  • Optional RS-232/RS-485 Control
  • Voltage and Current Monitors and Controls
  • High Stability, Ultra Low Ripple and Noise
  • CE Marked and UL61010-1 Certified
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number MPS30*10/24
Product Name DC-DC High Voltage Power Supplies
Type High Voltage
Technology Linear Power Supply
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive. Compliant to EEC Low Voltage Directive.
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp150-aaan3-21216 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.25 amps
View Details