Spellman High Voltage Electronics Corporation DC-DC High Voltage Power Supplies MPS15*20/24

Description
Spellman’s new MPS20W series are a family of high voltage 20 Watt modules that provide output voltages ranging from 1kV to 20kV. The MPS20W series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS20W series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS20W series features, as standard, a differential ampli­fier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as stan­dard. The output voltage is arc and short circuit protected and the power input has a current limiter fitted. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical applications: Photomultiplier Tubes Microchannel Plate Detectors Scintillators Mass Spectrometry Electron and Ion Beams Electrostatic Lenses Nuclear Instruments Electrostatic Printing Features: Differential Input for Voltage Program Voltage and Current Controls Voltage and Current Monitors High Stability Ultra Low Ripple and Noise High Voltage Enable Control
Datasheet
Description
Spellman’s new MPS20W series are a family of high voltage 20 Watt modules that provide output voltages ranging from 1kV to 20kV. The MPS20W series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS20W series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS20W series features, as standard, a differential ampli­fier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as stan­dard. The output voltage is arc and short circuit protected and the power input has a current limiter fitted. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical applications: Photomultiplier Tubes Microchannel Plate Detectors Scintillators Mass Spectrometry Electron and Ion Beams Electrostatic Lenses Nuclear Instruments Electrostatic Printing Features: Differential Input for Voltage Program Voltage and Current Controls Voltage and Current Monitors High Stability Ultra Low Ripple and Noise High Voltage Enable Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC High Voltage Power Supplies - MPS15*20/24 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
DC-DC High Voltage Power Supplies
MPS15*20/24
DC-DC High Voltage Power Supplies MPS15*20/24
Spellman’s new MPS20W series are a family of high voltage 20 Watt modules that provide output voltages ranging from 1kV to 20kV. The MPS20W series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS20W series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS20W series features, as standard, a differential ampli­fier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as stan­dard. The output voltage is arc and short circuit protected and the power input has a current limiter fitted. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical applications: Photomultiplier Tubes Microchannel Plate Detectors Scintillators Mass Spectrometry Electron and Ion Beams Electrostatic Lenses Nuclear Instruments Electrostatic Printing Features: Differential Input for Voltage Program Voltage and Current Controls Voltage and Current Monitors High Stability Ultra Low Ripple and Noise High Voltage Enable Control

Spellman’s new MPS20W series are a family of high voltage 20 Watt modules that provide output voltages ranging from 1kV to 20kV.

The MPS20W series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPS20W series produces excellent ripple and stability performance specifications from a compact footprint. Additionally the MPS20W series features, as standard, a differential ampli­fier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. Alternatively the output voltage may be pre-set by an internal potentiometer. A fully featured remote user interface is provided via 15-pin D-type connector as stan­dard. The output voltage is arc and short circuit protected and the power input has a current limiter fitted.

Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications.

Typical applications:

  • Photomultiplier Tubes
  • Microchannel Plate Detectors
  • Scintillators
  • Mass Spectrometry
  • Electron and Ion Beams
  • Electrostatic Lenses
  • Nuclear Instruments
  • Electrostatic Printing

Features:

  • Differential Input for Voltage Program
  • Voltage and Current Controls
  • Voltage and Current Monitors
  • High Stability
  • Ultra Low Ripple and Noise
  • High Voltage Enable Control
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number MPS15*20/24
Product Name DC-DC High Voltage Power Supplies
Type High Voltage
Technology Linear Power Supply
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive. Compliant to EEC. Low Voltage Directive. UL/CUL recognized, File E227588. RoHS compliant.
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Power Supply / Desktop Adapter - fsp120-ahan3-19773 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 10 amps
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details