Spellman High Voltage Electronics Corporation High Voltage 10 Watt Modules MPD15*10/24

Description
Spellman’s new MPD series are a family of high voltage 10 Watt modules that provide output voltages ranging from 2.5kV to 20kV. The MPD series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPD series produces excellent ripple and stability performance specifications from a compact footprint. The MPD series features a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. A fully featured remote user interface is provided via 15-pin D-type connector as well as RS-232/RS-485 serial interface. The unit can be full analog or full digital control defined by interface connector links. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical Applications Photomultiplier Tubes Electrostatic Printing Electron and Ion Beams Scintillators Electronmultiplier Detectors Mass Spectrometry Microchannel Plate Detectors Electrostatic Lenses Nuclear Instruments Features: Extremely Compact High Performance Module Digital or Differential Analog Voltage Program Standard RS-232/RS-485 Control 10 Watts Output Power High Stability, Low TC Digital Oscillator Provides Ultra Low Ripple and Noise, Down to 1/f Band
Datasheet
Description
Spellman’s new MPD series are a family of high voltage 10 Watt modules that provide output voltages ranging from 2.5kV to 20kV. The MPD series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPD series produces excellent ripple and stability performance specifications from a compact footprint. The MPD series features a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. A fully featured remote user interface is provided via 15-pin D-type connector as well as RS-232/RS-485 serial interface. The unit can be full analog or full digital control defined by interface connector links. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical Applications Photomultiplier Tubes Electrostatic Printing Electron and Ion Beams Scintillators Electronmultiplier Detectors Mass Spectrometry Microchannel Plate Detectors Electrostatic Lenses Nuclear Instruments Features: Extremely Compact High Performance Module Digital or Differential Analog Voltage Program Standard RS-232/RS-485 Control 10 Watts Output Power High Stability, Low TC Digital Oscillator Provides Ultra Low Ripple and Noise, Down to 1/f Band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage 10 Watt Modules - MPD15*10/24 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage 10 Watt Modules
MPD15*10/24
High Voltage 10 Watt Modules MPD15*10/24
Spellman’s new MPD series are a family of high voltage 10 Watt modules that provide output voltages ranging from 2.5kV to 20kV. The MPD series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPD series produces excellent ripple and stability performance specifications from a compact footprint. The MPD series features a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues. A fully featured remote user interface is provided via 15-pin D-type connector as well as RS-232/RS-485 serial interface. The unit can be full analog or full digital control defined by interface connector links. Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications. Typical Applications Photomultiplier Tubes Electrostatic Printing Electron and Ion Beams Scintillators Electronmultiplier Detectors Mass Spectrometry Microchannel Plate Detectors Electrostatic Lenses Nuclear Instruments Features: Extremely Compact High Performance Module Digital or Differential Analog Voltage Program Standard RS-232/RS-485 Control 10 Watts Output Power High Stability, Low TC Digital Oscillator Provides Ultra Low Ripple and Noise, Down to 1/f Band

Spellman’s new MPD series are a family of high voltage 10 Watt modules that provide output voltages ranging from 2.5kV to 20kV.

The MPD series are high performance products designed with Spellman’s hybrid topology of linear and switch mode power conversion techniques delivering lower noise with higher efficiency. The MPD series produces excellent ripple and stability performance specifications from a compact footprint. The MPD series features a differential amplifier input for the voltage programming signal to improve immunity from external system noise and addressing any offset issues.

A fully featured remote user interface is provided via 15-pin D-type connector as well as RS-232/RS-485 serial interface. The unit can be full analog or full digital control defined by interface connector links.

Spellman’s proprietary HV technology coupled with SMT circuitry results in an ultra compact and lightweight module that is available as either a positive or negative supply that is ideal for OEM applications.

Typical Applications

  • Photomultiplier Tubes
  • Electrostatic Printing
  • Electron and Ion Beams
  • Scintillators
  • Electronmultiplier Detectors
  • Mass Spectrometry
  • Microchannel Plate Detectors
  • Electrostatic Lenses
  • Nuclear Instruments

Features:

  • Extremely Compact High Performance Module
  • Digital or Differential Analog Voltage Program
  • Standard RS-232/RS-485 Control
  • 10 Watts Output Power
  • High Stability, Low TC
  • Digital Oscillator Provides Ultra Low Ripple and Noise, Down to 1/f Band
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number MPD15*10/24
Product Name High Voltage 10 Watt Modules
Type High Voltage
Technology Linear Power Supply
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details