Spellman High Voltage Electronics Corporation Mass Spec Power Supplies MI 1.5PN24

Description
Spellman’s MI1.5PN24 is a well-regulated, high performance DC-DC converter featuring a floating 1.5kV @ 6.5mA output, it has an operational range 300V-1500V. The output is isolated; this allows connection to loads of +Ve, -Ve or switchable polarity and for pulse currents to be contained within prescribed paths, reducing noise and interference signatures. The MI1.5PN24 low output ripple specification makes it ideal for use with pulsers in Mass Spectrometry applications. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive cables. The MI1.5PN24 has a large, high quality capacitance and rugged output network, this allows high energy pulsed loads to powered continuously withoutsignificant voltage drop or damage to the unit circuitry. The unit has remote 0-10Vdc = 0-100% rated voltage programming and voltage monitor. A TTL compliant Enable signal provides simple control of the high voltage output. Features: Floating, Programmable 1.5kV Output Well Regulated, Low Ripple Low Z Output Network for Pulsed Load Applications Compact Design
Datasheet
Description
Spellman’s MI1.5PN24 is a well-regulated, high performance DC-DC converter featuring a floating 1.5kV @ 6.5mA output, it has an operational range 300V-1500V. The output is isolated; this allows connection to loads of +Ve, -Ve or switchable polarity and for pulse currents to be contained within prescribed paths, reducing noise and interference signatures. The MI1.5PN24 low output ripple specification makes it ideal for use with pulsers in Mass Spectrometry applications. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive cables. The MI1.5PN24 has a large, high quality capacitance and rugged output network, this allows high energy pulsed loads to powered continuously withoutsignificant voltage drop or damage to the unit circuitry. The unit has remote 0-10Vdc = 0-100% rated voltage programming and voltage monitor. A TTL compliant Enable signal provides simple control of the high voltage output. Features: Floating, Programmable 1.5kV Output Well Regulated, Low Ripple Low Z Output Network for Pulsed Load Applications Compact Design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mass Spec Power Supplies - MI 1.5PN24 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
Mass Spec Power Supplies
MI 1.5PN24
Mass Spec Power Supplies MI 1.5PN24
Spellman’s MI1.5PN24 is a well-regulated, high performance DC-DC converter featuring a floating 1.5kV @ 6.5mA output, it has an operational range 300V-1500V. The output is isolated; this allows connection to loads of +Ve, -Ve or switchable polarity and for pulse currents to be contained within prescribed paths, reducing noise and interference signatures. The MI1.5PN24 low output ripple specification makes it ideal for use with pulsers in Mass Spectrometry applications. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive cables. The MI1.5PN24 has a large, high quality capacitance and rugged output network, this allows high energy pulsed loads to powered continuously withoutsignificant voltage drop or damage to the unit circuitry. The unit has remote 0-10Vdc = 0-100% rated voltage programming and voltage monitor. A TTL compliant Enable signal provides simple control of the high voltage output. Features: Floating, Programmable 1.5kV Output Well Regulated, Low Ripple Low Z Output Network for Pulsed Load Applications Compact Design

Spellman’s MI1.5PN24 is a well-regulated, high performance DC-DC converter featuring a floating 1.5kV @ 6.5mA output, it has an operational range 300V-1500V. The output is isolated; this allows connection to loads of +Ve, -Ve or switchable polarity and for pulse currents to be contained within prescribed paths, reducing noise and interference signatures. The MI1.5PN24 low output ripple specification makes it ideal for use with pulsers in Mass Spectrometry applications. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive cables. The MI1.5PN24 has a large, high quality capacitance and rugged output network, this allows high energy pulsed loads to powered continuously withoutsignificant voltage drop or damage to the unit circuitry. The unit has remote 0-10Vdc = 0-100% rated voltage programming and voltage monitor. A TTL compliant Enable signal provides simple control of the high voltage output.

Features:

  • Floating, Programmable 1.5kV Output
  • Well Regulated, Low Ripple
  • Low Z Output Network for Pulsed Load Applications
  • Compact Design
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number MI 1.5PN24
Product Name Mass Spec Power Supplies
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 15 to 50 C (59 to 122 F)
Regulatory Compliance The unit is CE marked. The unit has been designed to meet the requirements of EN61010, UL1950 and CSA 22.2 No. 950.
DC Output Voltage 300.0 to 1500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10080-60-2u-27693 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 60 amps
View Details