Spellman High Voltage Electronics Corporation High Voltage DC DC Converters MCP4

Description
Spellman’s MCP4 is a well-regulated, high performance DC-DC converter featuring a floating 4kV @ 600uA output, isolated to 15kV. The MCP4 low output ripple specification and high stability make it ideal for use with detectors in Mass Spectrometry applications such as: Electron Multipliers (EM’s), Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive one meter long shielded coaxial cables. The unit has remote 0-10Vdc = 0-100% rated voltage programming and voltage monitor. A TTL compliant Enable signal provides simple control of the high voltage output. This unit has specifically designed to minimize crosstalk with the high voltage source which it is floated upon. The MCP4 can be customized to meet OEMrequirements. Typical Applications: Mass Spectrometry Detectors Microchannel Plates Electron Multipliers Channel Electron Multipliers Features: Floating, Programmable 4kV Output Output Isolated to 15kV Well Regulated, Low Ripple Output Voltage Monitor Compact Shielded Metal Enclosure Arc and Short Circuit Protected
Datasheet
Description
Spellman’s MCP4 is a well-regulated, high performance DC-DC converter featuring a floating 4kV @ 600uA output, isolated to 15kV. The MCP4 low output ripple specification and high stability make it ideal for use with detectors in Mass Spectrometry applications such as: Electron Multipliers (EM’s), Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive one meter long shielded coaxial cables. The unit has remote 0-10Vdc = 0-100% rated voltage programming and voltage monitor. A TTL compliant Enable signal provides simple control of the high voltage output. This unit has specifically designed to minimize crosstalk with the high voltage source which it is floated upon. The MCP4 can be customized to meet OEMrequirements. Typical Applications: Mass Spectrometry Detectors Microchannel Plates Electron Multipliers Channel Electron Multipliers Features: Floating, Programmable 4kV Output Output Isolated to 15kV Well Regulated, Low Ripple Output Voltage Monitor Compact Shielded Metal Enclosure Arc and Short Circuit Protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC DC Converters - MCP4 - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage DC DC Converters
MCP4
High Voltage DC DC Converters MCP4
Spellman’s MCP4 is a well-regulated, high performance DC-DC converter featuring a floating 4kV @ 600uA output, isolated to 15kV. The MCP4 low output ripple specification and high stability make it ideal for use with detectors in Mass Spectrometry applications such as: Electron Multipliers (EM’s), Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive one meter long shielded coaxial cables. The unit has remote 0-10Vdc = 0-100% rated voltage programming and voltage monitor. A TTL compliant Enable signal provides simple control of the high voltage output. This unit has specifically designed to minimize crosstalk with the high voltage source which it is floated upon. The MCP4 can be customized to meet OEMrequirements. Typical Applications: Mass Spectrometry Detectors Microchannel Plates Electron Multipliers Channel Electron Multipliers Features: Floating, Programmable 4kV Output Output Isolated to 15kV Well Regulated, Low Ripple Output Voltage Monitor Compact Shielded Metal Enclosure Arc and Short Circuit Protected

Spellman’s MCP4 is a well-regulated, high performance DC-DC converter featuring a floating 4kV @ 600uA output, isolated to 15kV. The MCP4 low output ripple specification and high stability make it ideal for use with detectors in Mass Spectrometry applications such as: Electron Multipliers (EM’s), Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This module is packaged in a shielded metal enclosure and the high voltage output is provided via two captive one meter long shielded coaxial cables. The unit has remote 0-10Vdc = 0-100% rated voltage programming and voltage monitor. A TTL compliant Enable signal provides simple control of the high voltage output. This unit has specifically designed to minimize crosstalk with the high voltage source which it is floated upon. The MCP4 can be customized to meet OEMrequirements.

Typical Applications:

  • Mass Spectrometry Detectors
  • Microchannel Plates
  • Electron Multipliers
  • Channel Electron Multipliers

Features:

  • Floating, Programmable 4kV Output
  • Output Isolated to 15kV
  • Well Regulated, Low Ripple
  • Output Voltage Monitor
  • Compact Shielded Metal Enclosure
  • Arc and Short Circuit Protected
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number MCP4
Product Name High Voltage DC DC Converters
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance UL Listed
DC Output Voltage 0.0 to 4000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10500-90-3u-27460 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 90 amps
View Details
Power Supply - 20461216 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 5.0 volts
View Details