Spellman High Voltage Electronics Corporation High Voltage DC DC Converters MCP

Description
Spellman’s MCP Module is a well-regulated, high perfor­mance and high voltage DC DC converter featuring a floating 3kV output, isolated to 16kV. The MCP low output ripple specification makes it ideal for use with detectors in Mass Spectrometry applications like: Electron Multipliers (EM’s), Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This +3kV @ 330uA high voltage DC DC converter module is packaged in a shielded metal enclosure. The unit has remote voltage programming and a voltage monitor, and features low injected ripple when used with biasing supplies. The MCP module is easily customized to meet OEM requirements with improved ripple performance, improved stability and configurable output lead terminations as required. Typical high voltage power DC DC converter applications: Mass Spectrometry Detectors Microchannel Plates Electron Multipliers Channel Electron Multipliers Features: Floating, Programmable 3kV Output Isolated to 15kV Well Regulated, Low Ripple Compact Shielded Metal Enclosure
Datasheet
Description
Spellman’s MCP Module is a well-regulated, high perfor­mance and high voltage DC DC converter featuring a floating 3kV output, isolated to 16kV. The MCP low output ripple specification makes it ideal for use with detectors in Mass Spectrometry applications like: Electron Multipliers (EM’s), Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This +3kV @ 330uA high voltage DC DC converter module is packaged in a shielded metal enclosure. The unit has remote voltage programming and a voltage monitor, and features low injected ripple when used with biasing supplies. The MCP module is easily customized to meet OEM requirements with improved ripple performance, improved stability and configurable output lead terminations as required. Typical high voltage power DC DC converter applications: Mass Spectrometry Detectors Microchannel Plates Electron Multipliers Channel Electron Multipliers Features: Floating, Programmable 3kV Output Isolated to 15kV Well Regulated, Low Ripple Compact Shielded Metal Enclosure
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage DC DC Converters - MCP - Spellman High Voltage Electronics Corporation
Hauppauge, NY, United States
High Voltage DC DC Converters
MCP
High Voltage DC DC Converters MCP
Spellman’s MCP Module is a well-regulated, high perfor­mance and high voltage DC DC converter featuring a floating 3kV output, isolated to 16kV. The MCP low output ripple specification makes it ideal for use with detectors in Mass Spectrometry applications like: Electron Multipliers (EM’s), Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers. This +3kV @ 330uA high voltage DC DC converter module is packaged in a shielded metal enclosure. The unit has remote voltage programming and a voltage monitor, and features low injected ripple when used with biasing supplies. The MCP module is easily customized to meet OEM requirements with improved ripple performance, improved stability and configurable output lead terminations as required. Typical high voltage power DC DC converter applications: Mass Spectrometry Detectors Microchannel Plates Electron Multipliers Channel Electron Multipliers Features: Floating, Programmable 3kV Output Isolated to 15kV Well Regulated, Low Ripple Compact Shielded Metal Enclosure

Spellman’s MCP Module is a well-regulated, high perfor­mance and high voltage DC DC converter featuring a floating 3kV output, isolated to 16kV. The MCP low output ripple specification makes it ideal for use with detectors in Mass Spectrometry applications like: Electron Multipliers (EM’s), Microchannel Plates Detectors (MCP’s) and Channel Electron Multipliers.

This +3kV @ 330uA high voltage DC DC converter module is packaged in a shielded metal enclosure. The unit has remote voltage programming and a voltage monitor, and features low injected ripple when used with biasing supplies. The MCP module is easily customized to meet OEM requirements with improved ripple performance, improved stability and configurable output lead terminations as required.

Typical high voltage power DC DC converter applications:

  • Mass Spectrometry Detectors
  • Microchannel Plates
  • Electron Multipliers
  • Channel Electron Multipliers

Features:

  • Floating, Programmable 3kV Output
  • Isolated to 15kV
  • Well Regulated, Low Ripple
  • Compact Shielded Metal Enclosure
Supplier's Site Datasheet

Technical Specifications

  Spellman High Voltage Electronics Corporation
Product Category Power Supplies
Product Number MCP
Product Name High Voltage DC DC Converters
Type High Voltage
Features fully arc, open and short circuit protected
Operating Temperature 0 to ? C (32 to ? F)
Regulatory Compliance Compliant to EEC EMC Directive. Compliant to EEC Low Voltage Directive.2006/95/EC, The Low Voltage Directive.
DC Output Voltage 100.0 to 3000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1217061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details