The CCM1KW capacitor charging module from Spellman High Voltage Electronics Corporation delivers up to 1000 Joules per second with an output voltage capability of up to 4000 Volts. It features a power factor corrected AC input with an efficiency greater than 85%, and operates within an input voltage range of 90-264 Vac at 50/60 Hertz. The module is designed for both positive and negative polarity configurations and includes comprehensive protection against arc, open, and short circuits. The device can be utilized in parallel for applications requiring higher power and is suitable for various applications, including UV light sources for curing and sterilization, as well as industrial and medical laser systems. The compact design measures 3 inches in height, 6 inches in width, and 9 inches in depth, weighing 6.9 pounds. It operates within a temperature range of 0AöC to 40AöC and can be stored at temperatures between -40AöC and 85AöC. The module is compliant with RoHS standards and recognized by UL/CUL, making it a reliable choice for OEM system integration.
Spellman’s CCM1KW capacitor charging module is designed to provide up to 1000 Joules per second at an output voltage up to 4000 Volts. The power factor corrected AC input, small package size and both a comprehensive and minimal analog interface simplifies integrating the CCM1KW into your OEM system design. Available in either positive or negative polarity, the CCM1KW is fully arc, open and short circuit protected. Units can be operated in parallel for applications requiring higher power (see manual for details).
Typical applications:
Features:
| Spellman High Voltage Electronics Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCM1kW (6) |
| Product Name | Capacitor Charging Modules |
| Type | Capacitor Charging Module |
| Technology | Switching Power Supply |
| Features | fully arc, open and short circuit protected |
| Operating Temperature | 0 to ? C (32 to ? F) |
| Regulatory Compliance | Compliant to 60601-1-1; Compliant to 60601-1-2; UL/CUL recognized file E242584; RoHS compliant |