SpeedFam Corporation YAG Laser Processing Equipment

Description
YAG laser equipment is used typically for local welding of various metals by converged Nd:YAG (neodymium-doped yttrium aluminum garnet) laser beam. YAG laser operates by laser light produced from optical pumping of YAG crystal. Wide range of applications can be supported by SpeedFam laser equipment lineup from 30W to 600W. High stability is obtained from low output to high output of laser oscillation. Operation 6.5-inch TFT color touch panel English, Chinese, Korean, Japanese for display language Laser Oscillation Stable laser oscillation from low output to high output Intelligent power feedback system enables automatic power compensation for lamp deterioration External Control External control interface allows most operations and parameter switchings from remote control unit, and production automation can be designed easily. External control interface can be placed at maximum distance of 100 meters by digital conversion extension system. Fast switch of process condition. Operation panel can be disabled during external control. With remote PC system, PC provides the same control as operation panel. Process parameters can be transferred and written from PC, and multiple parameter files can be managed at the PC (RS-485 port is standard).
Description
YAG laser equipment is used typically for local welding of various metals by converged Nd:YAG (neodymium-doped yttrium aluminum garnet) laser beam. YAG laser operates by laser light produced from optical pumping of YAG crystal. Wide range of applications can be supported by SpeedFam laser equipment lineup from 30W to 600W. High stability is obtained from low output to high output of laser oscillation. Operation 6.5-inch TFT color touch panel English, Chinese, Korean, Japanese for display language Laser Oscillation Stable laser oscillation from low output to high output Intelligent power feedback system enables automatic power compensation for lamp deterioration External Control External control interface allows most operations and parameter switchings from remote control unit, and production automation can be designed easily. External control interface can be placed at maximum distance of 100 meters by digital conversion extension system. Fast switch of process condition. Operation panel can be disabled during external control. With remote PC system, PC provides the same control as operation panel. Process parameters can be transferred and written from PC, and multiple parameter files can be managed at the PC (RS-485 port is standard).

Suppliers

Company
Product
Description
Supplier Links
YAG Laser Processing Equipment -  - SpeedFam Corporation
Buffalo Grove, IL, USA
YAG Laser Processing Equipment
YAG Laser Processing Equipment
YAG laser equipment is used typically for local welding of various metals by converged Nd:YAG (neodymium-doped yttrium aluminum garnet) laser beam. YAG laser operates by laser light produced from optical pumping of YAG crystal. Wide range of applications can be supported by SpeedFam laser equipment lineup from 30W to 600W. High stability is obtained from low output to high output of laser oscillation. Operation 6.5-inch TFT color touch panel English, Chinese, Korean, Japanese for display language Laser Oscillation Stable laser oscillation from low output to high output Intelligent power feedback system enables automatic power compensation for lamp deterioration External Control External control interface allows most operations and parameter switchings from remote control unit, and production automation can be designed easily. External control interface can be placed at maximum distance of 100 meters by digital conversion extension system. Fast switch of process condition. Operation panel can be disabled during external control. With remote PC system, PC provides the same control as operation panel. Process parameters can be transferred and written from PC, and multiple parameter files can be managed at the PC (RS-485 port is standard).

YAG laser equipment is used typically for local welding of various metals by converged Nd:YAG (neodymium-doped yttrium aluminum garnet) laser beam. YAG laser operates by laser light produced from optical pumping of YAG crystal.

Wide range of applications can be supported by SpeedFam laser equipment lineup from 30W to 600W. High stability is obtained from low output to high output of laser oscillation.

Operation

  • 6.5-inch TFT color touch panel
  • English, Chinese, Korean, Japanese for display language

Laser Oscillation

  • Stable laser oscillation from low output to high output
  • Intelligent power feedback system enables automatic power compensation for lamp deterioration

External Control

  • External control interface allows most operations and parameter switchings from remote control unit, and production automation can be designed easily.
  • External control interface can be placed at maximum distance of 100 meters by digital conversion extension system.
  • Fast switch of process condition.
  • Operation panel can be disabled during external control.
  • With remote PC system, PC provides the same control as operation panel. Process parameters can be transferred and written from PC, and multiple parameter files can be managed at the PC (RS-485 port is standard).
Supplier's Site

Technical Specifications

  SpeedFam Corporation
Product Category Laser Processing Equipment
Product Name YAG Laser Processing Equipment
Type Complete or Turnkey System
Unlock Full Specs
to access all available technical data

Similar Products

DOE HP(532nm/1064nm) -  - CRYSTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Optical Attenuators -  - CASTECH, Inc.
Specs
Type Component or Subsystem
Options / Components Laser Optics or Beam Delivery Components
View Details
Ceramic Circuit Board -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Type Component or Subsystem
View Details
Epilog Fusion Edge 12 - CO2 Desktop Laser Engraver - 12x24Inch - Epilog Laser Corp.
Specs
Type Complete or Turnkey System
Options / Components Cabinet; Laser Optics or Beam Delivery Components; Laser head or focusing module; Air or gas cooling
Automation / Control PC_Control; 10Base-T Ethernet, USB. Windows 7/8/10 compatible
View Details