Speed Control, Inc. Belt SPZ1237

Description
V-BELT COGGED 1237MM ID 9.7MM TOP WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
V-BELT COGGED 1237MM ID 9.7MM TOP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 56863497 - Radwell International
Willingboro, NJ, United States
V-BELT COGGED 1237MM ID 9.7MM TOP WIDTH. FREE 2 YEAR RADWELL WARRANTY

V-BELT COGGED 1237MM ID 9.7MM TOP WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 56863497
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

Link Belts - 7005510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.3937 inch (10 mm)
Length 39.37 inch (1000 mm)
View Details
1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Neoprene Knitted Endless Belt - N5120 - Megadyne Americas
Specs
Application General Purpose; Drive Belt
Material Neoprene; Polyester
Thickness 0.0315 inch (0.8000 mm)
View Details