Rayovac Photo Lithium Carded CR2 1-Pack, 3.0 Volt (6 packs/case) RLCR2-1

Description
Features and Benefits Rayovac Photo Batteries provide excellent performance and real value for all camera needs 3.0-volt Guaranteed performance
Datasheet
Description
Features and Benefits Rayovac Photo Batteries provide excellent performance and real value for all camera needs 3.0-volt Guaranteed performance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Lithium Carded CR2 1-Pack, 3.0 Volt (6 packs/case) - RLCR2-1 - Rayovac
Madison, WI, USA
Photo Lithium Carded CR2 1-Pack, 3.0 Volt (6 packs/case)
RLCR2-1
Photo Lithium Carded CR2 1-Pack, 3.0 Volt (6 packs/case) RLCR2-1
Features and Benefits Rayovac Photo Batteries provide excellent performance and real value for all camera needs 3.0-volt Guaranteed performance

Features and Benefits

  • Rayovac Photo Batteries provide excellent performance and real value for all camera needs
  • 3.0-volt
  • Guaranteed performance
Supplier's Site
Non-Rechargeable Battery, 3V; Battery Voltage Rayovac - 53T5402 - Newark, An Avnet Company
Chicago, IL, United States
Non-Rechargeable Battery, 3V; Battery Voltage Rayovac
53T5402
Non-Rechargeable Battery, 3V; Battery Voltage Rayovac 53T5402
NON-RECHARGEABLE BATTERY, 3V; Battery Voltage:3V; Battery Size Code:CR2; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.4Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.6mm; Weight:11g RoHS Compliant: NA

NON-RECHARGEABLE BATTERY, 3V; Battery Voltage:3V; Battery Size Code:CR2; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1.4Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.6mm; Weight:11g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Rayovac Newark, An Avnet Company
Product Category Batteries Batteries
Product Number RLCR2-1 53T5402
Product Name Photo Lithium Carded CR2 1-Pack, 3.0 Volt (6 packs/case) Non-Rechargeable Battery, 3V; Battery Voltage Rayovac
Standard Cylindrical Battery Sizes CR2 Size 3.0 Volt CR2
Application General Purpose
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10149 -  - AMETEK Programmable Power
Specs
Capacity 8.5 ampere-hr
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details