Rayovac Recloseable 9V 8-Pack (6 packs/case) Lithium Batteries R9VL-8

Description
Features and Benefits 10 year service life in ionization smoke alarms Lasts 2X Longer than alkaline 9V in most other devices Ideal for smoke detectors, parking meters, home security devices, emergency exit alarms, and more Wide operating range Lightweight High energy density Batteries have aluminum housing which provides more power than 9V lithium batteries with plastic housing Reclosable container helps organize and protect batteries from damage and short circuiting Stackable packaging is easy to merchandise Trilingual package – English, French, Spanish
Description
Features and Benefits 10 year service life in ionization smoke alarms Lasts 2X Longer than alkaline 9V in most other devices Ideal for smoke detectors, parking meters, home security devices, emergency exit alarms, and more Wide operating range Lightweight High energy density Batteries have aluminum housing which provides more power than 9V lithium batteries with plastic housing Reclosable container helps organize and protect batteries from damage and short circuiting Stackable packaging is easy to merchandise Trilingual package – English, French, Spanish

Suppliers

Company
Product
Description
Supplier Links
Recloseable 9V 8-Pack (6 packs/case) Lithium Batteries - R9VL-8 - Rayovac
Madison, WI, USA
Recloseable 9V 8-Pack (6 packs/case) Lithium Batteries
R9VL-8
Recloseable 9V 8-Pack (6 packs/case) Lithium Batteries R9VL-8
Features and Benefits 10 year service life in ionization smoke alarms Lasts 2X Longer than alkaline 9V in most other devices Ideal for smoke detectors, parking meters, home security devices, emergency exit alarms, and more Wide operating range Lightweight High energy density Batteries have aluminum housing which provides more power than 9V lithium batteries with plastic housing Reclosable container helps organize and protect batteries from damage and short circuiting Stackable packaging is easy to merchandise Trilingual package – English, French, Spanish

Features and Benefits

  • 10 year service life in ionization smoke alarms
  • Lasts 2X Longer than alkaline 9V in most other devices
  • Ideal for smoke detectors, parking meters, home security devices, emergency exit alarms, and more
  • Wide operating range
  • Lightweight
  • High energy density
  • Batteries have aluminum housing which provides more power than 9V lithium batteries with plastic housing
  • Reclosable container helps organize and protect batteries from damage and short circuiting
  • Stackable packaging is easy to merchandise
  • Trilingual package – English, French, Spanish
Supplier's Site

Technical Specifications

  Rayovac
Product Category Batteries
Product Number R9VL-8
Product Name Recloseable 9V 8-Pack (6 packs/case) Lithium Batteries
Standard Cylindrical Battery Sizes 9V
Unlock Full Specs
to access all available technical data

Similar Products

C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 1834297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell; Cr1225
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details